Vishay Precision Group FET, MOSFET Arrays SI7980DP-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 20V 8A 19.8W, 21.9W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 20V 8A 19.8W, 21.9W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7980DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7980DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7980DP-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 20V 8A 19.8W, 21.9W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Half Bridge) 20V 8A 19.8W, 21.9W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7980DP-T1-GE3 - 1249566-SI7980DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7980DP-T1-GE3
1249566-SI7980DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7980DP-T1-GE3 1249566-SI7980DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249566-SI7980DP-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Dual Mounting: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 8A Power - Max: 19.8W, 21.9W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK SO-8 Dual Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1010pF @ 10V Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): UPA2463T1Q-E1-AX; uPA2465T1QE1AX; u PA2460T1Q-E1-AX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249566-SI7980DP-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8 Dual
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 8A
Power - Max: 19.8W, 21.9W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK SO-8 Dual
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1010pF @ 10V
Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): UPA2463T1Q-E1-AX; uPA2465T1QE1AX; u PA2460T1Q-E1-AX;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 8A MOSFET Transistor
289-SI7980DP-T1-GE3
20V 8A MOSFET Transistor 289-SI7980DP-T1-GE3
MOSFET 2N-CH 20V 8A PPAK SO8 Product overview: SI7980DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7980DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8A PPAK SO8 Product overview: SI7980DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7980DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 2N-CH 20V 8A PPAK SO-8 - 880-SI7980DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 8A PPAK SO-8
880-SI7980DP-T1-GE3
MOSFET 2N-CH 20V 8A PPAK SO-8 880-SI7980DP-T1-GE3
MOSFET 2N-CH 20V 8A PPAK SO-8

MOSFET 2N-CH 20V 8A PPAK SO-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7980DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7980DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7980DP-T1-GE3
MOSFET 2N-CH 20V 8A PPAK SO8

MOSFET 2N-CH 20V 8A PPAK SO8

Supplier's Site
Dual N Ch/schottky Mosfet, 20V Soic; Transistor Polarity Vishay - 16P3883 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Ch/schottky Mosfet, 20V Soic; Transistor Polarity Vishay
16P3883
Dual N Ch/schottky Mosfet, 20V Soic; Transistor Polarity Vishay 16P3883
DUAL N CH/SCHOTTKY MOSFET, 20V SOIC; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:3.1WRoHS Compliant: Yes

DUAL N CH/SCHOTTKY MOSFET, 20V SOIC; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:3.1WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7980DP-T1-GE3TR-ND 1249566-SI7980DP-T1-GE3 289-SI7980DP-T1-GE3 880-SI7980DP-T1-GE3 SI7980DP-T1-GE3 16P3883
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7980DP-T1-GE3 20V 8A MOSFET Transistor MOSFET 2N-CH 20V 8A PPAK SO-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Ch/schottky Mosfet, 20V Soic; Transistor Polarity Vishay
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 Tape & Reel (TR) TO-3
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data