Vishay Intertechnology, Inc. MOSFET SI7973DP-T1-GE3

Description
MOSFET 12V 12.8A 3.5W 15mohm @ 4.5V
Description
MOSFET 12V 12.8A 3.5W 15mohm @ 4.5V
Datasheet
Datasheet Summary
Powered by GS/AI

Dual P-Channel MOSFET designed for load switching applications, packaged in a PowerPAK SO-8 with dimensions of 6.15 mm by 5.15 mm. It has a drain-source voltage rating of -12 V, with on-state resistance of 0.015 Ω at -4.5 V gate-source voltage and -12.8 A drain current, and 0.019 Ω at -2.5 V gate-source voltage and -11.4 A drain current. Continuous drain current is -12.8 A at 25 °C and -9.2 A at 70 °C. Maximum power dissipation is 3.5 W at 25 °C and 1.9 W at 70 °C. The device meets IEC 61249-2-21 halogen-free requirements and operates from -55 °C to 150 °C junction temperature.

Datasheet Summary
Powered by GS/AI

Dual P-Channel MOSFET designed for load switching applications, packaged in a PowerPAK SO-8 with dimensions of 6.15 mm by 5.15 mm. It has a drain-source voltage rating of -12 V, with on-state resistance of 0.015 Ω at -4.5 V gate-source voltage and -12.8 A drain current, and 0.019 Ω at -2.5 V gate-source voltage and -11.4 A drain current. Continuous drain current is -12.8 A at 25 °C and -9.2 A at 70 °C. Maximum power dissipation is 3.5 W at 25 °C and 1.9 W at 70 °C. The device meets IEC 61249-2-21 halogen-free requirements and operates from -55 °C to 150 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 12V 12.8A 3.5W 15mohm @ 4.5V

MOSFET 12V 12.8A 3.5W 15mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7973DP-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7920901 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
MOSFETs - 1221467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X2-dfn1006
View Details