Dual N-channel 40-V MOSFET in a PowerPAK SO-8 package, sized 6.15 mm × 5.15 mm, designed for space-efficient switching applications. The device has a maximum drain-source on-state resistance of 0.017 Ω at 10 V gate bias and 11.1 A drain current, with a continuous drain current rating of 8.9 A at 70 °C ambient temperature. It meets IEC 61249-2-21 halogen-free requirements and operates within a junction temperature range of -55 °C to 150 °C. Thermal resistance is 60 °C/W junction-to-ambient in steady-state conditions.
MOSFET 40V 11.1A 3.5W 17mohm @ 10V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI7962DP-T1-GE3 |
| Product Name | MOSFET |