Manufacturer: Vishay
Win Source Part Number: 1249563-SI7960DP-T1-
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 60V 6.2A PPAK SO8 Product overview: SI7960DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7960DP-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 6.2A 1.4W Surface Mount PowerPAK® SO-8 Dual
MOSFET 2N-CH 60V 6.2A PPAK SO-8
MOSFET 2N-CH 60V 6.2A PPAK SO8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1249563-SI7960DP-T1-GE3 | 289-SI7960DP-T1-GE3 | SI7960DP-T1-GE3TR-ND | SI7960DP-T1-GE3 | SI7960DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7960DP-T1-GE3 | 60V 6.2A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | N-Channel; 2 N-Channel (Dual) |