Vishay Precision Group MOSFETs SI7956DP-T1-GE3

Description
Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1
Request a Quote Datasheet
Description
Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807324
MOSFETs 1807324
Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1

Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1

Supplier's Site
MOSFETs - 1807886P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807886P
MOSFETs 1807886P
Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1

Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1

Supplier's Site
MOSFETs - 1807886 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807886
MOSFETs 1807886
Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1

Dual N-Ch PowerPAK SO-8 150V 105mohm @ 1

Supplier's Site
Singapore, Singapore
SMD 150V 2.6A MOSFET Transistor
278-SI7956DP-T1-GE3
SMD 150V 2.6A MOSFET Transistor 278-SI7956DP-T1-GE3
150V 2.6A N-CH JFET Transistor, 105mR Rds(on), Surface Mount Product overview: SI7956DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7956DP-T1-GE3 can be used for catalog matching and distributor lookup.

150V 2.6A N-CH JFET Transistor, 105mR Rds(on), Surface Mount Product overview: SI7956DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7956DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7956DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7956DP-T1-GE3DKR-ND
FET, MOSFET Arrays SI7956DP-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7956DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7956DP-T1-GE3CT-ND
FET, MOSFET Arrays SI7956DP-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7956DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7956DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7956DP-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-GE3 - 712149-SI7956DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-GE3
712149-SI7956DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-GE3 712149-SI7956DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 712149-SI7956DP-T1-G E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Dual Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 2.6A Power - Max: 1.4W Family Name: Si7956DP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK SO-8 Dual Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Rds On (Maximum) @ Id, Vgs: 105 mOhm @ 4.1A, 10V Introduction Date: May 26, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 712149-SI7956DP-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8 Dual
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 2.6A
Power - Max: 1.4W
Family Name: Si7956DP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK SO-8 Dual
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Rds On (Maximum) @ Id, Vgs: 105 mOhm @ 4.1A, 10V
Introduction Date: May 26, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI7956DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7956DP-T1-GE3
FET, MOSFET Arrays SI7956DP-T1-GE3
MOSFET 2N-CH 150V 2.6A PPAK SO-8

MOSFET 2N-CH 150V 2.6A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7956DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7956DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7956DP-T1-GE3
MOSFET 2N-CH 150V 2.6A PPAK SO8

MOSFET 2N-CH 150V 2.6A PPAK SO8

Supplier's Site
Mosfet, Dual N Channel, 150V, 2.6A, Powerpak; Transistor Polarity Vishay - 18X0028 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 150V, 2.6A, Powerpak; Transistor Polarity Vishay
18X0028
Mosfet, Dual N Channel, 150V, 2.6A, Powerpak; Transistor Polarity Vishay 18X0028
MOSFET, DUAL N CHANNEL, 150V, 2.6A, POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.088ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 150V, 2.6A, POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.088ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 150V, 2.6A, Powerpak, Full Reel; Transistor Polarity Vishay - 15R5235 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 150V, 2.6A, Powerpak, Full Reel; Transistor Polarity Vishay
15R5235
Mosfet, Dual N Channel, 150V, 2.6A, Powerpak, Full Reel; Transistor Polarity Vishay 15R5235
MOSFET, DUAL N CHANNEL, 150V, 2.6A, POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.088ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 150V, 2.6A, POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.088ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual, N-Ch/150V/2.6A/powerpak So Rohs Compliant Vishay - 57AJ0472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch/150V/2.6A/powerpak So Rohs Compliant Vishay
57AJ0472
Mosfet, Dual, N-Ch/150V/2.6A/powerpak So Rohs Compliant Vishay 57AJ0472
MOSFET, DUAL, N-CH/150V/2.6A/POWER PAK SO ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH/150V/2.6A/POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
150V 2.6A 105mΩ@10V,4.1A 1.4W 4V@250uA 2 N-Channel PowerPAK SO-8 MOSFETs ROHS - 17930-SI7956DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
150V 2.6A 105mΩ@10V,4.1A 1.4W 4V@250uA 2 N-Channel PowerPAK SO-8 MOSFETs ROHS
17930-SI7956DP-T1-GE3
150V 2.6A 105mΩ@10V,4.1A 1.4W 4V@250uA 2 N-Channel PowerPAK SO-8 MOSFETs ROHS 17930-SI7956DP-T1-GE3
150V 2.6A 105mΩ@10V,4.1A 1.4W 4V@250uA 2 N-Channel PowerPAK SO-8 MOSFETs ROHS

150V 2.6A 105mΩ@10V,4.1A 1.4W 4V@250uA 2 N-Channel PowerPAK SO-8 MOSFETs ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807324 278-SI7956DP-T1-GE3 SI7956DP-T1-GE3DKR-ND 712149-SI7956DP-T1-GE3 SI7956DP-T1-GE3 SI7956DP-T1-GE3 18X0028 57AJ0472 SI7956DP-T1-GE3 17930-SI7956DP-T1-GE3
Product Name MOSFETs SMD 150V 2.6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N Channel, 150V, 2.6A, Powerpak; Transistor Polarity Vishay Mosfet, Dual, N-Ch/150V/2.6A/powerpak So Rohs Compliant Vishay MOSFET 150V 2.6A 105mΩ@10V,4.1A 1.4W 4V@250uA 2 N-Channel PowerPAK SO-8 MOSFETs ROHS
Package Type PowerPack SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 SO-8; PowerPAK® SO-8 Dual SO-8; PowerPAKR SO-8 Dual TO-3 TO-3
PD 1400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers