Vishay Intertechnology, Inc. FET, MOSFET Arrays SI7956DP-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7956DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7956DP-T1-E3CT-ND
FET, MOSFET Arrays SI7956DP-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7956DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7956DP-T1-E3TR-ND
FET, MOSFET Arrays SI7956DP-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7956DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7956DP-T1-E3DKR-ND
FET, MOSFET Arrays SI7956DP-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 150V 2.6A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-E3 - 794328-SI7956DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-E3
794328-SI7956DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-E3 794328-SI7956DP-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794328-SI7956DP-T1-E 3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Dual Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 2.6A Power - Max: 1.4W Family Name: Si7956DP Categories: Discrete Semiconductor Products Manufacturer Package: PowerPAK SO-8 Dual Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Rds On (Maximum) @ Id, Vgs: 105 mOhm @ 4.1A, 10V Introduction Date: May 26, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794328-SI7956DP-T1-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8 Dual
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 2.6A
Power - Max: 1.4W
Family Name: Si7956DP
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerPAK SO-8 Dual
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Rds On (Maximum) @ Id, Vgs: 105 mOhm @ 4.1A, 10V
Introduction Date: May 26, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150V 2.6A SOIC MOSFET Transistor
2088-SI7956DP-T1-E3
150V 2.6A SOIC MOSFET Transistor 2088-SI7956DP-T1-E3
150V 2.6A 105mR 2-CH N-CH MOSFET SOIC Product overview: SI7956DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.6A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7956DP-T1-E3 can be used for catalog matching and distributor lookup.

150V 2.6A 105mR 2-CH N-CH MOSFET SOIC Product overview: SI7956DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.6A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7956DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dual N Channel Mosfet, 150V, Soic, Full Reel; Transistor Polarity Vishay - 57J5757 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 150V, Soic, Full Reel; Transistor Polarity Vishay
57J5757
Dual N Channel Mosfet, 150V, Soic, Full Reel; Transistor Polarity Vishay 57J5757
DUAL N CHANNEL MOSFET, 150V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.1A; On Resistance Rds(on):0.115ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 150V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.1A; On Resistance Rds(on):0.115ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20VRoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI7956DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7956DP-T1-E3
FET, MOSFET Arrays SI7956DP-T1-E3
MOSFET 2N-CH 150V 2.6A PPAK SO-8

MOSFET 2N-CH 150V 2.6A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7956DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7956DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7956DP-T1-E3
MOSFET 2N-CH 150V 2.6A PPAK SO8

MOSFET 2N-CH 150V 2.6A PPAK SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7956DP-T1-E3CT-ND 794328-SI7956DP-T1-E3 2088-SI7956DP-T1-E3 57J5757 SI7956DP-T1-E3 SI7956DP-T1-E3 SI7956DP-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7956DP-T1-E3 150V 2.6A SOIC MOSFET Transistor Dual N Channel Mosfet, 150V, Soic, Full Reel; Transistor Polarity Vishay FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 TO-3 SO-8; PowerPAK® SO-8 Dual SO-8; PowerPAKR SO-8 Dual
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2804STRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers