MOSFET P-CH D-S 60V 8-SOIC Product overview: SI7949DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7949DP-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual
Manufacturer: Vishay
Win Source Part Number: 850198-SI7949DP-T1-G
Series: TrenchFET®
Features: Mosfet Array
Package: Reel - TR
Family Name: SI7949
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7949DPT1GE3, SI7949DP-T1-GE3CT, SI7949DP-T1-GE3DKR, SI7949DP-T1-GE3TR
MOSFET 2P-CH 60V 3.2A PPAK SO-8
DUAL P CHANNEL MOSFET, -60V, 5A, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
DUAL P CHANNEL MOSFET, -60V, 5A; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:-RoHS Compliant: Yes
MOSFET, DUAL, P-CH, 60V, 5A, SOIC ROHS COMPLIANT: YES
MOSFET 2P-CH 60V 3.2A PPAK SO8
MOSFET -60V Vds 20V Vgs PowerPAK SO-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI7949DP-T1-GE3 | SI7949DP-T1-GE3CT-ND | 850198-SI7949DP-T1-GE3 | SI7949DP-T1-GE3 | 15R5234 | 57AJ0471 | SI7949DP-T1-GE3 | SI7949DP-T1-GE3 |
| Product Name | 60V SOIC MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7949DP-T1-GE3 | FET, MOSFET Arrays | Dual P Channel Mosfet, -60V, 5A, Full Reel; Transistor Polarity Vishay | Mosfet, Dual, P-Ch, 60V, 5A, Soic Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||||
| PD | 1500 milliwatts | |||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3 | SO-8; PowerPAK® SO-8 Dual | TO-3 | TO-3 | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |