Vishay Precision Group 60V 3.2A SOIC MOSFET Transistor SI7949DP-T1-E3

Description
P-CH MOSFET 60V 3.2A 64mR SOIC PwrPAK Product overview: SI7949DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7949DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 60V 3.2A 64mR SOIC PwrPAK Product overview: SI7949DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7949DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.2A SOIC MOSFET Transistor
278-SI7949DP-T1-E3
60V 3.2A SOIC MOSFET Transistor 278-SI7949DP-T1-E3
P-CH MOSFET 60V 3.2A 64mR SOIC PwrPAK Product overview: SI7949DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7949DP-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 60V 3.2A 64mR SOIC PwrPAK Product overview: SI7949DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7949DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7949DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7949DP-T1-E3DKR-ND
FET, MOSFET Arrays SI7949DP-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7949DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7949DP-T1-E3TR-ND
FET, MOSFET Arrays SI7949DP-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7949DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7949DP-T1-E3CT-ND
FET, MOSFET Arrays SI7949DP-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 P-Channel (Dual) 60V 3.2A 1.5W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7949DP-T1-E3 - 1249559-SI7949DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7949DP-T1-E3
1249559-SI7949DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7949DP-T1-E3 1249559-SI7949DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 1249559-SI7949DP-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Dual Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 3.2A Power - Max: 1.5W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK SO-8 Dual Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Rds On (Maximum) @ Id, Vgs: 64 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): TSM680P06DPQ56 RLG; ZXMP6A18DN8TC; ZXMP6A18DN8TA; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249559-SI7949DP-T1-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8 Dual
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 3.2A
Power - Max: 1.5W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK SO-8 Dual
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Rds On (Maximum) @ Id, Vgs: 64 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): TSM680P06DPQ56 RLG; ZXMP6A18DN8TC; ZXMP6A18DN8TA;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK SO-8

MOSFET -60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7949DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7949DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7949DP-T1-E3
MOSFET 2P-CH 60V 3.2A PPAK SO8

MOSFET 2P-CH 60V 3.2A PPAK SO8

Supplier's Site
MOSFET 2P-CH 60V 3.2A PPAK SO-8 - 880-SI7949DP-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 60V 3.2A PPAK SO-8
880-SI7949DP-T1-E3
MOSFET 2P-CH 60V 3.2A PPAK SO-8 880-SI7949DP-T1-E3
MOSFET 2P-CH 60V 3.2A PPAK SO-8

MOSFET 2P-CH 60V 3.2A PPAK SO-8

Supplier's Site
FET, MOSFET Arrays - SI7949DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7949DP-T1-E3
FET, MOSFET Arrays SI7949DP-T1-E3
MOSFET 2P-CH 60V 3.2A PPAK SO-8

MOSFET 2P-CH 60V 3.2A PPAK SO-8

Supplier's Site Datasheet
Mosfet, Dual P Ch, -60V, -3.2A, Powerpak So-8, Full Reel; Transistor Polarity Vishay - 69W7237 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Ch, -60V, -3.2A, Powerpak So-8, Full Reel; Transistor Polarity Vishay
69W7237
Mosfet, Dual P Ch, -60V, -3.2A, Powerpak So-8, Full Reel; Transistor Polarity Vishay 69W7237
MOSFET, DUAL P CH, -60V, -3.2A, POWERPAK SO-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.2A; On Resistance Rds(on):0.051ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, DUAL P CH, -60V, -3.2A, POWERPAK SO-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.2A; On Resistance Rds(on):0.051ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Dual Mosfet, Dual P Channel, -3.2 A, -60 V, 0.051 Ohm, -10 V, -3 V Rohs Compliant Vishay - 47Y1312 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -3.2 A, -60 V, 0.051 Ohm, -10 V, -3 V Rohs Compliant Vishay
47Y1312
Dual Mosfet, Dual P Channel, -3.2 A, -60 V, 0.051 Ohm, -10 V, -3 V Rohs Compliant Vishay 47Y1312
Dual MOSFET, Dual P Channel, -3.2 A, -60 V, 0.051 ohm, -10 V, -3 V RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -3.2 A, -60 V, 0.051 ohm, -10 V, -3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7949DP-T1-E3 SI7949DP-T1-E3DKR-ND 1249559-SI7949DP-T1-E3 SI7949DP-T1-E3 SI7949DP-T1-E3 880-SI7949DP-T1-E3 SI7949DP-T1-E3 69W7237 47Y1312
Product Name 60V 3.2A SOIC MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7949DP-T1-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 60V 3.2A PPAK SO-8 FET, MOSFET Arrays Mosfet, Dual P Ch, -60V, -3.2A, Powerpak So-8, Full Reel; Transistor Polarity Vishay Dual Mosfet, Dual P Channel, -3.2 A, -60 V, 0.051 Ohm, -10 V, -3 V Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 SO-8; PowerPAK® SO-8 Dual TO-3; SO-8 TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data