Vishay Intertechnology, Inc. 150V 7.7A MOSFET Transistor SI7946ADP-T1-GE3

Description
MOSFET 2N-CH 150V 7.7A PPAK SO8 Product overview: SI7946ADP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7946ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 150V 7.7A PPAK SO8 Product overview: SI7946ADP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7946ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 7.7A MOSFET Transistor
289-SI7946ADP-T1-GE3
150V 7.7A MOSFET Transistor 289-SI7946ADP-T1-GE3
MOSFET 2N-CH 150V 7.7A PPAK SO8 Product overview: SI7946ADP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7946ADP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 150V 7.7A PPAK SO8 Product overview: SI7946ADP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7946ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7946ADP-T1-GE3 - 894820-SI7946ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7946ADP-T1-GE3
894820-SI7946ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7946ADP-T1-GE3 894820-SI7946ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894820-SI7946ADP-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 150V 7.7A (Tc) 19.8W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SI7946 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894820-SI7946ADP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 150V 7.7A (Tc) 19.8W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7946
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7946ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7946ADP-T1-GE3
MOSFET 2N-CH 150V 7.7A PPAK SO8

MOSFET 2N-CH 150V 7.7A PPAK SO8

Supplier's Site
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI7946ADP-T1-GE3 894820-SI7946ADP-T1-GE3 SI7946ADP-T1-GE3 SI7946ADP-T1-GE3
Product Name 150V 7.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7946ADP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0060 kS
PD 19.8 milliwatts
Unlock Full Specs
to access all available technical data