Manufacturer: Vishay
Win Source Part Number: 130209-SI7942DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si7942DP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Maximum Rds On at Id,Vgs: 49 mOhm @ 5.9A, 10V
Alternative Parts (Cross-Reference): STL20DN10F7;
Introduction Date: February 27, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual
100V 3.8A N-CH MOSFET 49mR SOIC 2-Ch Product overview: SI7942DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7942DP-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 100V 3.8A PPAK SO8
MOSFET, DUAL N CHANNEL, 100V, 3.8A, POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes
MOSFET, DUAL N CHANNEL, 100V, 3.8A, POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes
MOSFET, DUAL/N-CH/100V/3.8A,
MOSFET 100V Vds 20V Vgs PowerPAK SO-8
MOSFET 2N-CH 100V 3.8A PPAK SO-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 130209-SI7942DP-T1-GE3 | SI7942DP-T1-GE3TR-ND | 278-SI7942DP-T1-GE3 | SI7942DP-T1-GE3 | 18X0027 | 57AJ0470 | SI7942DP-T1-GE3 | SI7942DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7942DP-T1-GE3 | FET, MOSFET Arrays | 100V 3.8A SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N Channel, 100V, 3.8A, Powerpak; Transistor Polarity Vishay | Mosfet, Dual/n-Ch/100V/3.8A, Powerpak So Rohs Compliant Vishay | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 100 volts | 100 volts | ||||||
| PD | 1400 milliwatts | 1400 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SO-8; SOT3; PowerPAK SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAKR SO-8 Dual | TO-3 | TO-3 | SO-8; PowerPAK® SO-8 Dual |