Vishay Precision Group FET, MOSFET Arrays SI7942DP-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7942DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7942DP-T1-E3DKR-ND
FET, MOSFET Arrays SI7942DP-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7942DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7942DP-T1-E3TR-ND
FET, MOSFET Arrays SI7942DP-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7942DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7942DP-T1-E3CT-ND
FET, MOSFET Arrays SI7942DP-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 3.8A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7942DP-T1-E3 - 028696-SI7942DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7942DP-T1-E3
028696-SI7942DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7942DP-T1-E3 028696-SI7942DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028696-SI7942DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si7942DP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.8A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Maximum Rds On at Id,Vgs: 49 mOhm @ 5.9A, 10V Introduction Date: February 27, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028696-SI7942DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si7942DP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Maximum Rds On at Id,Vgs: 49 mOhm @ 5.9A, 10V
Introduction Date: February 27, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 100V 3.8A MOSFET Transistor
278-SI7942DP-T1-E3
Dual 100V 3.8A MOSFET Transistor 278-SI7942DP-T1-E3
Dual N-Ch MOSFET 100V 49mR 3.8A PowerPAK SO-8 Product overview: SI7942DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7942DP-T1-E3 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 100V 49mR 3.8A PowerPAK SO-8 Product overview: SI7942DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7942DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7942DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7942DP-T1-E3
FET, MOSFET Arrays SI7942DP-T1-E3
MOSFET 2N-CH 100V 3.8A PPAK SO-8

MOSFET 2N-CH 100V 3.8A PPAK SO-8

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 100V, 3.8A, 150Deg C; Transistor Polarity Vishay - 70AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 100V, 3.8A, 150Deg C; Transistor Polarity Vishay
70AC6515
Mosfet, Dual N-Ch, 100V, 3.8A, 150Deg C; Transistor Polarity Vishay 70AC6515
MOSFET, DUAL N-CH, 100V, 3.8A, 150DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 100V, 3.8A, 150DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 100V, Soic, Full Reel; Transistor Polarity Vishay - 06J8186 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 100V, Soic, Full Reel; Transistor Polarity Vishay
06J8186
Dual N Channel Mosfet, 100V, Soic, Full Reel; Transistor Polarity Vishay 06J8186
DUAL N CHANNEL MOSFET, 100V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 100V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20VRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7942DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7942DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7942DP-T1-E3
MOSFET 2N-CH 100V 3.8A PPAK SO8

MOSFET 2N-CH 100V 3.8A PPAK SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7942DP-T1-E3DKR-ND 028696-SI7942DP-T1-E3 278-SI7942DP-T1-E3 SI7942DP-T1-E3 70AC6515 06J8186 SI7942DP-T1-E3 SI7942DP-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7942DP-T1-E3 Dual 100V 3.8A MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual N-Ch, 100V, 3.8A, 150Deg C; Transistor Polarity Vishay Dual N Channel Mosfet, 100V, Soic, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3; PowerPAK SO-8 Dual SO-8; PowerPAK® SO-8 Dual TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 100 volts 100 volts
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data