Vishay Precision Group SMD 40V 60A MOSFET Transistor SI7938DP-T1-GE3

Description
40V 60A N-CH MOSFET 5.8mR 2-Ch Surface Mount Product overview: SI7938DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7938DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 60A N-CH MOSFET 5.8mR 2-Ch Surface Mount Product overview: SI7938DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7938DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 60A MOSFET Transistor
278-SI7938DP-T1-GE3
SMD 40V 60A MOSFET Transistor 278-SI7938DP-T1-GE3
40V 60A N-CH MOSFET 5.8mR 2-Ch Surface Mount Product overview: SI7938DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7938DP-T1-GE3 can be used for catalog matching and distributor lookup.

40V 60A N-CH MOSFET 5.8mR 2-Ch Surface Mount Product overview: SI7938DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7938DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7938DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7938DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7938DP-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 60A 46W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 60A 46W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7938DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7938DP-T1-GE3CT-ND
FET, MOSFET Arrays SI7938DP-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 60A 46W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 60A 46W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7938DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7938DP-T1-GE3DKR-ND
FET, MOSFET Arrays SI7938DP-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 60A 46W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 60A 46W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7938DP-T1-GE3 - 028695-SI7938DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7938DP-T1-GE3
028695-SI7938DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7938DP-T1-GE3 028695-SI7938DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028695-SI7938DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: Si7938DP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 46W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2300pF @ 20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 18.5A, 10V Alternative Parts (Cross-Reference): STL15DN4F5; NVMFD5852NLT3G; IPG20N04S4L-07; SI7938DP-T1-GE3; STL76DN4LF7AG; STL64DN4F7AG; Introduction Date: September 28, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028695-SI7938DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: Si7938DP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 46W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 60A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2300pF @ 20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 18.5A, 10V
Alternative Parts (Cross-Reference): STL15DN4F5; NVMFD5852NLT3G; IPG20N04S4L-07; SI7938DP-T1-GE3; STL76DN4LF7AG; STL64DN4F7AG;
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7938DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7938DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7938DP-T1-GE3
MOSFET 2N-CH 40V 60A PPAK SO8

MOSFET 2N-CH 40V 60A PPAK SO8

Supplier's Site
Dual N Channel Mosfet, 40V, 60A; Transistor Polarity Vishay - 35R6248 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V, 60A; Transistor Polarity Vishay
35R6248
Dual N Channel Mosfet, 40V, 60A; Transistor Polarity Vishay 35R6248
DUAL N CHANNEL MOSFET, 40V, 60A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V, 60A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 40V, 60A, Full Reel; Transistor Polarity Vishay - 35R0087 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V, 60A, Full Reel; Transistor Polarity Vishay
35R0087
Dual N Channel Mosfet, 40V, 60A, Full Reel; Transistor Polarity Vishay 35R0087
DUAL N CHANNEL MOSFET, 40V, 60A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V, 60A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7938DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7938DP-T1-GE3
FET, MOSFET Arrays SI7938DP-T1-GE3
MOSFET 2N-CH 40V 60A PPAK SO-8

MOSFET 2N-CH 40V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7938DP-T1-GE3 SI7938DP-T1-GE3TR-ND 028695-SI7938DP-T1-GE3 SI7938DP-T1-GE3 35R6248 SI7938DP-T1-GE3 SI7938DP-T1-GE3
Product Name SMD 40V 60A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7938DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 40V, 60A; Transistor Polarity Vishay FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 46000 milliwatts 46000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3; PowerPAK SO-8 Dual TO-3 SO-8; PowerPAK® SO-8 Dual
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data