Win Source Part Number: 1278470-SI7925DN-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 4.8A
Rds On (Max) @ Id, Vgs: 42mOhm @ 6.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 1.3W
Package / Case: PowerPAK® 1212-8 Dual
Supplier Device Package: PowerPAK® 1212-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 12nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI7925
Product Status: Obsolete
MOSFET 2P-CH 12V 4.8A PPAK 1212
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1278470-SI7925DN-T1-GE3 | SI7925DN-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |