Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7923DN-T1-E3 SI7923DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028693-SI7923DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si7923DN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Maximum Rds On at Id,Vgs: 47 mOhm @ 6.4A, 10V Alternative Parts (Cross-Reference): QS8J4; QS8J4TR; Si7923DN-T1-GE3; Si7923DN-E3; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028693-SI7923DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si7923DN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Maximum Rds On at Id,Vgs: 47 mOhm @ 6.4A, 10V Alternative Parts (Cross-Reference): QS8J4; QS8J4TR; Si7923DN-T1-GE3; Si7923DN-E3; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7923DN-T1-E3 - 028693-SI7923DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7923DN-T1-E3
028693-SI7923DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7923DN-T1-E3 028693-SI7923DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028693-SI7923DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si7923DN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Maximum Rds On at Id,Vgs: 47 mOhm @ 6.4A, 10V Alternative Parts (Cross-Reference): QS8J4; QS8J4TR; Si7923DN-T1-GE3; Si7923DN-E3; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028693-SI7923DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si7923DN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21nC @ 10V
Maximum Rds On at Id,Vgs: 47 mOhm @ 6.4A, 10V
Alternative Parts (Cross-Reference): QS8J4; QS8J4TR; Si7923DN-T1-GE3; Si7923DN-E3;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI7923DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7923DN-T1-E3TR-ND
FET, MOSFET Arrays SI7923DN-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.3A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 P-Channel (Dual) 30V 4.3A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7923DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7923DN-T1-E3CT-ND
FET, MOSFET Arrays SI7923DN-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.3A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 P-Channel (Dual) 30V 4.3A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
-30V 4.3A MOSFET Transistor
278-SI7923DN-T1-E3
-30V 4.3A MOSFET Transistor 278-SI7923DN-T1-E3
P-CH MOSFET, -30V, 4.3A, 47mR Rds On, SMT Product overview: SI7923DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7923DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -30V, 4.3A, 47mR Rds On, SMT Product overview: SI7923DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7923DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7923DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7923DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7923DN-T1-E3
MOSFET 2P-CH 30V 4.3A PPAK 1212

MOSFET 2P-CH 30V 4.3A PPAK 1212

Supplier's Site
Dual P Ch Mosfet, -30V, Powerpak; Transistor Polarity Vishay - 57J5756 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Ch Mosfet, -30V, Powerpak; Transistor Polarity Vishay
57J5756
Dual P Ch Mosfet, -30V, Powerpak; Transistor Polarity Vishay 57J5756
DUAL P CH MOSFET, -30V, POWERPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.3A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CH MOSFET, -30V, POWERPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.3A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Dual P Channel Mosfet, -30V, Powerpak; Transistor Polarity Vishay - 66M1325 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -30V, Powerpak; Transistor Polarity Vishay
66M1325
Dual P Channel Mosfet, -30V, Powerpak; Transistor Polarity Vishay 66M1325
DUAL P CHANNEL MOSFET, -30V, POWERPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.3A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -30V, POWERPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.3A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 2P-CH 30V 4.3A 1212-8 - 880-SI7923DN-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 4.3A 1212-8
880-SI7923DN-T1-E3
MOSFET 2P-CH 30V 4.3A 1212-8 880-SI7923DN-T1-E3
MOSFET 2P-CH 30V 4.3A 1212-8

MOSFET 2P-CH 30V 4.3A 1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028693-SI7923DN-T1-E3 SI7923DN-T1-E3TR-ND 278-SI7923DN-T1-E3 SI7923DN-T1-E3 SI7923DN-T1-E3 57J5756 66M1325 880-SI7923DN-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7923DN-T1-E3 FET, MOSFET Arrays -30V 4.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual P Ch Mosfet, -30V, Powerpak; Transistor Polarity Vishay Dual P Channel Mosfet, -30V, Powerpak; Transistor Polarity Vishay MOSFET 2P-CH 30V 4.3A 1212-8
Polarity P-Channel P-Channel P-Channel
V(BR)DSS 30 volts -30 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual TO-3 TO-3
Unlock Full Specs
to access all available technical data