Vishay Intertechnology, Inc. FET, MOSFET Arrays SI7922DN-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7922DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7922DN-T1-GE3CT-ND
FET, MOSFET Arrays SI7922DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7922DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7922DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7922DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7922DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7922DN-T1-GE3DKR-ND
FET, MOSFET Arrays SI7922DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 1.8A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1.8A MOSFET Transistor
278-SI7922DN-T1-GE3
SMD 100V 1.8A MOSFET Transistor 278-SI7922DN-T1-GE3
100V 1.8A N-CH MOSFET 2-Ch Surface Mount Product overview: SI7922DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7922DN-T1-GE3 can be used for catalog matching and distributor lookup.

100V 1.8A N-CH MOSFET 2-Ch Surface Mount Product overview: SI7922DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7922DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7922DN-T1-GE3 - 064581-SI7922DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7922DN-T1-GE3
064581-SI7922DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7922DN-T1-GE3 064581-SI7922DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064581-SI7922DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si7922DN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.8A Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Rds On at Id,Vgs: 195 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): IRFHM792TRPBF; IRFHM792TR2PBF; TPC8214-H(TE12L,Q; TPC8214-H(T2LSIS,Q; Introduction Date: November 05, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064581-SI7922DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si7922DN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.8A
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 8nC @ 10V
Maximum Rds On at Id,Vgs: 195 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): IRFHM792TRPBF; IRFHM792TR2PBF; TPC8214-H(TE12L,Q; TPC8214-H(T2LSIS,Q;
Introduction Date: November 05, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI7922DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7922DN-T1-GE3
FET, MOSFET Arrays SI7922DN-T1-GE3
MOSFET 2N-CH 100V 1.8A 1212-8

MOSFET 2N-CH 100V 1.8A 1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7922DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7922DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7922DN-T1-GE3
MOSFET 2N-CH 100V 1.8A PPAK 1212

MOSFET 2N-CH 100V 1.8A PPAK 1212

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7922DN-T1-GE3CT-ND 278-SI7922DN-T1-GE3 064581-SI7922DN-T1-GE3 SI7922DN-T1-GE3 SI7922DN-T1-GE3 SI7922DN-T1-GE3
Product Name FET, MOSFET Arrays SMD 100V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7922DN-T1-GE3 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data