Vishay Precision Group FET, MOSFET Arrays SI7913DN-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.3W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.3W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7913DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7913DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7913DN-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 P-Channel (Dual) 20V 5A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7913DN-T1-GE3 - 1096210-SI7913DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7913DN-T1-GE3
1096210-SI7913DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7913DN-T1-GE3 1096210-SI7913DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096210-SI7913DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 4.5V Maximum Rds On at Id,Vgs: 37 mOhm @ 7.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1096210-SI7913DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Maximum Rds On at Id,Vgs: 37 mOhm @ 7.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 20V 5A MOSFET Transistor
278-SI7913DN-T1-GE3
SMD 20V 5A MOSFET Transistor 278-SI7913DN-T1-GE3
P-CH MOSFET 20V 5A 37mR TrenchFET® Surface Mount Product overview: SI7913DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7913DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 5A 37mR TrenchFET® Surface Mount Product overview: SI7913DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7913DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7913DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7913DN-T1-GE3
FET, MOSFET Arrays SI7913DN-T1-GE3
MOSFET 2P-CH 20V 5A PPAK 1212-8

MOSFET 2P-CH 20V 5A PPAK 1212-8

Supplier's Site Datasheet
Dual P Channel Mosfet, -20V, 7.4A; Transistor Polarity Vishay - 33P5449 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -20V, 7.4A; Transistor Polarity Vishay
33P5449
Dual P Channel Mosfet, -20V, 7.4A; Transistor Polarity Vishay 33P5449
DUAL P CHANNEL MOSFET, -20V, 7.4A; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.4A; On Resistance Rds(on):0.066ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -20V, 7.4A; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.4A; On Resistance Rds(on):0.066ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual/p-Ch/20V/7.4A/powerpak 1212 Rohs Compliant Vishay - 57AJ0469 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual/p-Ch/20V/7.4A/powerpak 1212 Rohs Compliant Vishay
57AJ0469
Mosfet, Dual/p-Ch/20V/7.4A/powerpak 1212 Rohs Compliant Vishay 57AJ0469
MOSFET, DUAL/P-CH/20V/7.4A/P OWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, DUAL/P-CH/20V/7.4A/POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs PowerPAK 1212-8

MOSFET -20V Vds 8V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7913DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7913DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7913DN-T1-GE3
MOSFET 2P-CH 20V 5A PPAK 1212

MOSFET 2P-CH 20V 5A PPAK 1212

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7913DN-T1-GE3TR-ND 1096210-SI7913DN-T1-GE3 278-SI7913DN-T1-GE3 SI7913DN-T1-GE3 33P5449 57AJ0469 SI7913DN-T1-GE3 SI7913DN-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7913DN-T1-GE3 SMD 20V 5A MOSFET Transistor FET, MOSFET Arrays Dual P Channel Mosfet, -20V, 7.4A; Transistor Polarity Vishay Mosfet, Dual/p-Ch/20V/7.4A/powerpak 1212 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual TO-3 TO-3 PowerPAKR 1212-8 Dual
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF2807-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers