Mosfet Array 2 P-Channel (Dual) 20V 5A 1.3W Surface Mount PowerPAK® 1212-8 Dual
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.3W Surface Mount PowerPAK® 1212-8 Dual
P-CH MOSFET, 20V, 5A, 37mR Rds On, 2-Ch, SMT Product overview: SI7913DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7913DN-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET -20V Vds 8V Vgs PowerPAK 1212-8
MOSFET 2P-CH 20V 5A 1212-8
MOSFET 2P-CH 20V 5A PPAK 1212
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7913DN-T1-E3CT-ND | 2088-SI7913DN-T1-E3 | SI7913DN-T1-E3 | SI7913DN-T1-E3 | SI7913DN-T1-E3 |
| Product Name | FET, MOSFET Arrays | 20V 5A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerPAK® 1212-8 Dual | PowerPAK® 1212-8 Dual | PowerPAKR 1212-8 Dual | ||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| PD | 1300 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |