Manufacturer: Vishay
Win Source Part Number: 1249550-SI7913DN-T1-
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK 1212-8 Dual
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 5A
Power - Max: 1.3W
Family Name: Si7913DN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK 1212-8 Dual
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 4.5V
Rds On (Maximum) @ Id, Vgs: 37 mOhm @ 7.4A, 4.5V
Alternative Parts (Cross-Reference): AAT7357ITS-T1; TPCP8302; TPCP8303;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1249550-SI7913DN-T1-E3 |
| Product Name | Electrical Parts - SI7913DN-T1-E3 |