Vishay Intertechnology, Inc. FET, MOSFET Arrays SI7905DN-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7905DN-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7905DN-T1-E3-ND
FET, MOSFET Arrays SI7905DN-T1-E3-ND
Mosfet Array 2 P-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 P-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
40V 6A MOSFET Transistor
289-SI7905DN-T1-E3
40V 6A MOSFET Transistor 289-SI7905DN-T1-E3
MOSFET 2P-CH 40V 6A PPAK 1212 Product overview: SI7905DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7905DN-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 40V 6A PPAK 1212 Product overview: SI7905DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7905DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7905DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7905DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7905DN-T1-E3
MOSFET 2P-CH 40V 6A PPAK 1212

MOSFET 2P-CH 40V 6A PPAK 1212

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7905DN-T1-E3-ND 289-SI7905DN-T1-E3 SI7905DN-T1-E3
Product Name FET, MOSFET Arrays 40V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK® 1212-8 Dual Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

150V 27A MOSFET Transistor - 278-AUIRF6218S - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details