Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-GE3 SI7904BDN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028690-SI7904BDN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 8V Max Input Capacitance: 860pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 4.5V Alternative Parts (Cross-Reference): IRF7530TR; STS5DNF20V; Si7904BDN-T1-E3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028690-SI7904BDN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 8V Max Input Capacitance: 860pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 4.5V Alternative Parts (Cross-Reference): IRF7530TR; STS5DNF20V; Si7904BDN-T1-E3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-GE3 - 028690-SI7904BDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-GE3
028690-SI7904BDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-GE3 028690-SI7904BDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028690-SI7904BDN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 8V Max Input Capacitance: 860pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 4.5V Alternative Parts (Cross-Reference): IRF7530TR; STS5DNF20V; Si7904BDN-T1-E3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028690-SI7904BDN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 17.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 8V
Max Input Capacitance: 860pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 4.5V
Alternative Parts (Cross-Reference): IRF7530TR; STS5DNF20V; Si7904BDN-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7904BDN-T1-GE3CT-ND
FET, MOSFET Arrays SI7904BDN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7904BDN-T1-GE3TR-ND
FET, MOSFET Arrays SI7904BDN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7904BDN-T1-GE3DKR-ND
FET, MOSFET Arrays SI7904BDN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
20V 6A MOSFET Transistor
2088-SI7904BDN-T1-GE3
20V 6A MOSFET Transistor 2088-SI7904BDN-T1-GE3
2-Ch N-Ch MOSFET, 20V, 6A, 30mR, PowerPAK-8 Product overview: SI7904BDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7904BDN-T1-GE 3 can be used for catalog matching and distributor lookup.

2-Ch N-Ch MOSFET, 20V, 6A, 30mR, PowerPAK-8 Product overview: SI7904BDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7904BDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7904BDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7904BDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7904BDN-T1-GE3
MOSFET 2N-CH 20V 6A PPAK 1212

MOSFET 2N-CH 20V 6A PPAK 1212

Supplier's Site
Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay - 26R1941 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay
26R1941
Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay 26R1941
DUAL N CHANNEL MOSFET, 20V, 6A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 6A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay - 33P5445 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay
33P5445
Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay 33P5445
DUAL N CHANNEL MOSFET, 20V, 6A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 6A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 20V Vds 8V Vgs PowerPAK 1212-8

MOSFET 20V Vds 8V Vgs PowerPAK 1212-8

Buy Now Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7904BDN-T1-GE3
FET, MOSFET Arrays SI7904BDN-T1-GE3
MOSFET 2N-CH 20V 6A PPAK 1212-8

MOSFET 2N-CH 20V 6A PPAK 1212-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028690-SI7904BDN-T1-GE3 SI7904BDN-T1-GE3CT-ND 2088-SI7904BDN-T1-GE3 SI7904BDN-T1-GE3 26R1941 SI7904BDN-T1-GE3 SI7904BDN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-GE3 FET, MOSFET Arrays 20V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 20V, 6A; Transistor Polarity Vishay MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 17800 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual TO-3 PowerPAK® 1212-8 Dual
Unlock Full Specs
to access all available technical data