Vishay Precision Group SMD 20V 6A MOSFET Transistor SI7904BDN-T1-E3

Description
20V 6A N-CH MOSFET, 30mR Rds On, Surface Mount Product overview: SI7904BDN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7904BDN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 6A N-CH MOSFET, 30mR Rds On, Surface Mount Product overview: SI7904BDN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7904BDN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 6A MOSFET Transistor
2088-SI7904BDN-T1-E3
SMD 20V 6A MOSFET Transistor 2088-SI7904BDN-T1-E3
20V 6A N-CH MOSFET, 30mR Rds On, Surface Mount Product overview: SI7904BDN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7904BDN-T1-E3 can be used for catalog matching and distributor lookup.

20V 6A N-CH MOSFET, 30mR Rds On, Surface Mount Product overview: SI7904BDN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7904BDN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7904BDN-T1-E3TR-ND
FET, MOSFET Arrays SI7904BDN-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7904BDN-T1-E3CT-ND
FET, MOSFET Arrays SI7904BDN-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-E3 - 122284-SI7904BDN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-E3
122284-SI7904BDN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-E3 122284-SI7904BDN-T1-E3
Manufacturer: Vishay Win Source Part Number: 122284-SI7904BDN-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 8V Max Input Capacitance: 860pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 4.5V Alternative Parts (Cross-Reference): AO9926B; SI7904BDN; SI7904BDN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 122284-SI7904BDN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 17.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 8V
Max Input Capacitance: 860pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 4.5V
Alternative Parts (Cross-Reference): AO9926B; SI7904BDN; SI7904BDN-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI7904BDN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7904BDN-T1-E3
FET, MOSFET Arrays SI7904BDN-T1-E3
MOSFET 2N-CH 20V 6A 1212-8

MOSFET 2N-CH 20V 6A 1212-8

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V Powerpak, Full Reel; Transistor Polarity Vishay - 75M5570 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V Powerpak, Full Reel; Transistor Polarity Vishay
75M5570
Dual N Channel Mosfet, 20V Powerpak, Full Reel; Transistor Polarity Vishay 75M5570
DUAL N CHANNEL MOSFET, 20V POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs PowerPAK 1212-8

MOSFET 20V Vds 8V Vgs PowerPAK 1212-8

Buy Now Datasheet
20V 6A 30mΩ@4.5V,7.1A 17.8W 1V@250uA 2 N-Channel PowerPAK 1212-8 MOSFETs ROHS - 17930-SI7904BDN-T1-E3 - Utmel Electronic Limited
Hong Kong, China
20V 6A 30mΩ@4.5V,7.1A 17.8W 1V@250uA 2 N-Channel PowerPAK 1212-8 MOSFETs ROHS
17930-SI7904BDN-T1-E3
20V 6A 30mΩ@4.5V,7.1A 17.8W 1V@250uA 2 N-Channel PowerPAK 1212-8 MOSFETs ROHS 17930-SI7904BDN-T1-E3
20V 6A 30mΩ@4.5V,7.1A 17.8W 1V@250uA 2 N-Channel PowerPAK 1212-8 MOSFETs ROHS

20V 6A 30mΩ@4.5V,7.1A 17.8W 1V@250uA 2 N-Channel PowerPAK 1212-8 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7904BDN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7904BDN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7904BDN-T1-E3
MOSFET 2N-CH 20V 6A PPAK 1212

MOSFET 2N-CH 20V 6A PPAK 1212

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SI7904BDN-T1-E3 SI7904BDN-T1-E3TR-ND 122284-SI7904BDN-T1-E3 SI7904BDN-T1-E3 75M5570 SI7904BDN-T1-E3 17930-SI7904BDN-T1-E3 SI7904BDN-T1-E3
Product Name SMD 20V 6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7904BDN-T1-E3 FET, MOSFET Arrays Dual N Channel Mosfet, 20V Powerpak, Full Reel; Transistor Polarity Vishay MOSFET 20V 6A 30mΩ@4.5V,7.1A 17.8W 1V@250uA 2 N-Channel PowerPAK 1212-8 MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 17800 milliwatts 17800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual TO-3
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data