Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005477-SI7902EDN-T1
Power Dissipation: 3.2 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 30 V
Continuous Drain Current (ID): 5.6 A
Drain to Source Resistance: 28 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1005477-SI7902EDN-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7902EDN-T1-E3 |
| Package Type | SOT3 |