Vishay Precision Group Single FETs, MOSFETs SI7898DP-T1-E3

Description
N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7898DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7898DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7898DP-T1-E3DKR-ND
N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7898DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7898DP-T1-E3TR-ND
Single FETs, MOSFETs SI7898DP-T1-E3TR-ND
N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7898DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7898DP-T1-E3CT-ND
Single FETs, MOSFETs SI7898DP-T1-E3CT-ND
N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 1807862P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807862P
MOSFETs 1807862P
Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65

Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65

Supplier's Site
MOSFETs - 1807862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807862
MOSFETs 1807862
Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65

Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65

Supplier's Site
MOSFETs - 1807322 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807322
MOSFETs 1807322
Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65

Pb- Free N-Ch PowerPAK SO-8 BWL 150V 65

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7898DP-T1-E3 - 028687-SI7898DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7898DP-T1-E3
028687-SI7898DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7898DP-T1-E3 028687-SI7898DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028687-SI7898DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028687-SI7898DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 150V 3A SOIC MOSFET Transistor
278-SI7898DP-T1-E3
SMD 150V 3A SOIC MOSFET Transistor 278-SI7898DP-T1-E3
N-CH MOSFET 150V 3A 85mR SOIC Surface Mount Product overview: SI7898DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7898DP-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 150V 3A 85mR SOIC Surface Mount Product overview: SI7898DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7898DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 150V, 4.8A, Soic; Channel Type Vishay - 06J8174 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 4.8A, Soic; Channel Type Vishay
06J8174
N Channel Mosfet, 150V, 4.8A, Soic; Channel Type Vishay 06J8174
N CHANNEL MOSFET, 150V, 4.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 4.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7898DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7898DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7898DP-T1-E3
MOSFET N-CH 150V 3A PPAK SO-8

MOSFET N-CH 150V 3A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7898DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7898DP-T1-E3
Single FETs, MOSFETs SI7898DP-T1-E3
MOSFET N-CH 150V 3A PPAK SO-8

MOSFET N-CH 150V 3A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7898DP-T1-E3DKR-ND 1807862P 028687-SI7898DP-T1-E3 278-SI7898DP-T1-E3 06J8174 SI7898DP-T1-E3 SI7898DP-T1-E3 SI7898DP-T1-E3
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7898DP-T1-E3 SMD 150V 3A SOIC MOSFET Transistor N Channel Mosfet, 150V, 4.8A, Soic; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; PowerPAK SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
V(BR)DSS 150 volts 150 volts
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers