Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7894ADP-T1-E3 SI7894ADP-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092944-SI7894ADP-T1 -E3 Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.9 W Number of Pins: 8 Rise Time: 15 ns Fall Time: 15 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.9 W Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 17 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 190 ns Drain to Source Resistance: 3.6 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092944-SI7894ADP-T1 -E3 Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.9 W Number of Pins: 8 Rise Time: 15 ns Fall Time: 15 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.9 W Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 17 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 190 ns Drain to Source Resistance: 3.6 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7894ADP-T1-E3 - 1092944-SI7894ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7894ADP-T1-E3
1092944-SI7894ADP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7894ADP-T1-E3 1092944-SI7894ADP-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092944-SI7894ADP-T1 -E3 Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.9 W Number of Pins: 8 Rise Time: 15 ns Fall Time: 15 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.9 W Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 17 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 190 ns Drain to Source Resistance: 3.6 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092944-SI7894ADP-T1-E3
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 1.9 W
Number of Pins: 8
Rise Time: 15 ns
Fall Time: 15 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.9 W
Turn-On Delay Time: 22 ns
Continuous Drain Current (ID): 17 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 190 ns
Drain to Source Resistance: 3.6 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now
Sheung Wan, Hong Kong
MOSFET 30V 25A 1.9W

MOSFET 30V 25A 1.9W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092944-SI7894ADP-T1-E3 SI7894ADP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7894ADP-T1-E3 MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 1727-5251-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
 - 2EDN7533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details