Vishay Intertechnology, Inc. Discrete Semiconductor Products SI7892DP

Description
Manufacturer: Vishay Win Source Part Number: 190125-SI7892DP Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): BSC0906NS; FDMS0310AS; Si7892DP; TSM061NA03CR RLG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 190125-SI7892DP Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): BSC0906NS; FDMS0310AS; Si7892DP; TSM061NA03CR RLG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 190125-SI7892DP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190125-SI7892DP
Discrete Semiconductor Products 190125-SI7892DP
Manufacturer: Vishay Win Source Part Number: 190125-SI7892DP Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): BSC0906NS; FDMS0310AS; Si7892DP; TSM061NA03CR RLG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 190125-SI7892DP
Category: Discrete Semiconductor Products
Family: FETs - Single
Alternative Parts (Cross-Reference): BSC0906NS; FDMS0310AS; Si7892DP; TSM061NA03CR RLG;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
278-SI7892DP
MOSFET Transistor 278-SI7892DP
Product overview: SI7892DP from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7892DP can be used for catalog matching and distributor lookup.

Product overview: SI7892DP from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7892DP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 190125-SI7892DP 278-SI7892DP
Product Name Discrete Semiconductor Products MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
MOSFETs - 2625812P - RS Components, Ltd.
Infineon Technologies AG
Specs
MOSFET Operating Mode Enhancement
Package Type DSO
View Details
2 suppliers
MOSFETs - 2060091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 - BUK7M15-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 43000 milliamps
View Details
9 suppliers