MOSFET N-CH 30V 9.4A PPAK SO-8 Product overview: SI7888DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7888DP-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 028685-SI7888DP-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.4A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10.5nC @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12 mOhm @ 12.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 9.4A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI7888DP-T1-E3 | 028685-SI7888DP-T1-E3 | SI7888DP-T1-E3 |
| Product Name | 30V 9.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7888DP-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 milliwatts | 1800 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SO-8; SOT3; PowerPAK SO-8 |