Vishay Precision Group Single FETs, MOSFETs SI7884BDP-T1-E3

Description
N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7884BDP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7884BDP-T1-E3TR-ND
Single FETs, MOSFETs SI7884BDP-T1-E3TR-ND
N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7884BDP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7884BDP-T1-E3CT-ND
Single FETs, MOSFETs SI7884BDP-T1-E3CT-ND
N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7884BDP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7884BDP-T1-E3DKR-ND
Single FETs, MOSFETs SI7884BDP-T1-E3DKR-ND
N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 58A (Tc) 4.6W (Ta), 46W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7884BDP-T1-E3 - 028683-SI7884BDP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7884BDP-T1-E3
028683-SI7884BDP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7884BDP-T1-E3 028683-SI7884BDP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028683-SI7884BDP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.6W (Ta), 46W (Tc) Family Name: Si7884BDP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 58A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 3540pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): SiR422DP-T1-GE3; SI7884BDP-T1-GE3; BSC093N04LSGXT; TPCA8052-H; Introduction Date: April 17, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028683-SI7884BDP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.6W (Ta), 46W (Tc)
Family Name: Si7884BDP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 58A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 77nC @ 10V
Max Input Capacitance: 3540pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): SiR422DP-T1-GE3; SI7884BDP-T1-GE3; BSC093N04LSGXT; TPCA8052-H;
Introduction Date: April 17, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 18.5A MOSFET Transistor
278-SI7884BDP-T1-E3
N-Channel 40V 18.5A MOSFET Transistor 278-SI7884BDP-T1-E3
N-Channel MOSFET | 40V | 18.5A | 7.5mR | PowerPAK Product overview: SI7884BDP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7884BDP-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET | 40V | 18.5A | 7.5mR | PowerPAK Product overview: SI7884BDP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7884BDP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7884BDP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7884BDP-T1-E3
Single FETs, MOSFETs SI7884BDP-T1-E3
MOSFET N-CH 40V 58A PPAK SO-8

MOSFET N-CH 40V 58A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7884BDP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7884BDP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7884BDP-T1-E3
MOSFET N-CH 40V 58A PPAK SO-8

MOSFET N-CH 40V 58A PPAK SO-8

Supplier's Site
Mosfet, N Channel, 40V, 58A, Powerpak So-8; Channel Type Vishay - 05W6955 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 58A, Powerpak So-8; Channel Type Vishay
05W6955
Mosfet, N Channel, 40V, 58A, Powerpak So-8; Channel Type Vishay 05W6955
MOSFET, N CHANNEL, 40V, 58A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:58A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 58A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:58A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 40V, 58A, Powerpak So-8, Full Reel; Channel Type Vishay - 75M5569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 58A, Powerpak So-8, Full Reel; Channel Type Vishay
75M5569
Mosfet, N Channel, 40V, 58A, Powerpak So-8, Full Reel; Channel Type Vishay 75M5569
MOSFET, N CHANNEL, 40V, 58A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:58A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:46W RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 58A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:58A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:46W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7884BDP-T1-E3TR-ND 028683-SI7884BDP-T1-E3 278-SI7884BDP-T1-E3 SI7884BDP-T1-E3 SI7884BDP-T1-E3 05W6955 75M5569
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7884BDP-T1-E3 N-Channel 40V 18.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 40V, 58A, Powerpak So-8; Channel Type Vishay Mosfet, N Channel, 40V, 58A, Powerpak So-8, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3; SO-8 TO-3; SO-8
V(BR)DSS 40 volts 40 volts
PD 4600 to 46000 milliwatts 46000 milliwatts 4600 milliwatts 46000 milliwatts
Unlock Full Specs
to access all available technical data