N-Channel 12V 13A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
MOSFET N-CH 12V 13A PPAK SO-8 Product overview: SI7882DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7882DP-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 12V 13A PPAK SO-8
MOSFET N-CH 12V 13A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI7882DP-T1-E3-ND | 278-SI7882DP-T1-E3 | SI7882DP-T1-E3 | SI7882DP-T1-E3 |
| Product Name | Single FETs, MOSFETs | 12V 13A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | Tape & Reel (TR) | SO-8; PowerPAK® SO-8 | |
| PD | 1900 milliwatts | 1900 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |