Vishay Intertechnology, Inc. N-Channel 31 A 30 V 0.004 ohm MOSFET Transistor SI7880ADP-T1-GE3

Description
TRANSISTOR 31 A, 30 V, 0.004 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7880ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 31 A, 30 V, 0.004 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31 A, 30 V, 0.004 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7880ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSISTOR 31 A, 30 V, 0.004 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7880ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 31 A, 30 V, 0.004 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31 A, 30 V, 0.004 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7880ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI7880ADP-T1-GE3 is an N-Channel MOSFET designed for applications requiring efficient power management. It operates with a maximum drain-source voltage (V_DS) of 30 V and can handle continuous drain currents up to 40 A at a case temperature of 25 °C. The device features a low on-resistance of 0.003 Ω at a gate-source voltage (V_GS) of 10 V, making it suitable for high-efficiency switching applications. This MOSFET is housed in a PowerPAK SO-8 package, which offers a low thermal resistance and a compact footprint, ideal for space-constrained designs. The device is optimized for pulse width modulation (PWM) applications and is 100% R_g tested, ensuring reliable performance in various operating conditions. It has a wide operating temperature range from -55 °C to +150 °C, enhancing its versatility in different environments. The SI7880ADP-T1-GE3 is particularly suitable for use in DC/DC converters and as a low-side MOSFET in synchronous buck converters, making it a valuable component for engineers looking to improve power efficiency in their designs.

Datasheet Summary
Powered by GS/AI

The SI7880ADP-T1-GE3 is an N-Channel MOSFET designed for applications requiring efficient power management. It operates with a maximum drain-source voltage (V_DS) of 30 V and can handle continuous drain currents up to 40 A at a case temperature of 25 °C. The device features a low on-resistance of 0.003 Ω at a gate-source voltage (V_GS) of 10 V, making it suitable for high-efficiency switching applications. This MOSFET is housed in a PowerPAK SO-8 package, which offers a low thermal resistance and a compact footprint, ideal for space-constrained designs. The device is optimized for pulse width modulation (PWM) applications and is 100% R_g tested, ensuring reliable performance in various operating conditions. It has a wide operating temperature range from -55 °C to +150 °C, enhancing its versatility in different environments. The SI7880ADP-T1-GE3 is particularly suitable for use in DC/DC converters and as a low-side MOSFET in synchronous buck converters, making it a valuable component for engineers looking to improve power efficiency in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 31 A 30 V 0.004 ohm MOSFET Transistor
278-SI7880ADP-T1-GE3
N-Channel 31 A 30 V 0.004 ohm MOSFET Transistor 278-SI7880ADP-T1-GE3
TRANSISTOR 31 A, 30 V, 0.004 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7880ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 31 A, 30 V, 0.004 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31 A, 30 V, 0.004 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7880ADP-T1-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 31 A, 30 V, 0.004 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7880ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 31 A, 30 V, 0.004 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31 A, 30 V, 0.004 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7880ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7880ADP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7880ADP-T1-GE3-ND
Single FETs, MOSFETs SI7880ADP-T1-GE3-ND
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7880ADP-T1-GE3 - 894813-SI7880ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7880ADP-T1-GE3
894813-SI7880ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7880ADP-T1-GE3 894813-SI7880ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894813-SI7880ADP-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7880 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894813-SI7880ADP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7880
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET 30V 40A 83W 3.0mohm @ 10V

MOSFET 30V 40A 83W 3.0mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7880ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7880ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7880ADP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7880ADP-T1-GE3 SI7880ADP-T1-GE3-ND 894813-SI7880ADP-T1-GE3 SI7880ADP-T1-GE3 SI7880ADP-T1-GE3
Product Name N-Channel 31 A 30 V 0.004 ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7880ADP-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data