Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004023-SI786CG
Packaging: Cut Tape
Mounting: SMD (SMT)
Frequency: 300 kHz
Operating Supply Voltage: 30 V
Number of Pins: 28
Number of Outputs: 2
Output Current: 25 mA
Output Voltage: 3.3 V
Categories: OEM Parts( S )
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004023-SI786CG |
| Product Name | OEM Parts - OEM Parts ( S ) - SI786CG |