MOSFET 20V 40A 83W 2.25mohm @ 10V Product overview: SI7868ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40A, 83W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7868ADP-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 211672-SI7868ADP-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 6110pF @ 10V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 2.25 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 20V 40A PPAK SO-8
MOSFET 20V 40A 83W 2.25mohm @ 10V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI7868ADP-T1-GE3 | 211672-SI7868ADP-T1-GE3 | SI7868ADP-T1-GE3-ND | SI7868ADP-T1-GE3 | SI7868ADP-T1-GE3 |
| Product Name | 20V 40A 83W MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7868ADP-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 83000 milliwatts | 5400 to 83000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |