Vishay Precision Group Single FETs, MOSFETs SI7868ADP-T1-E3

Description
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7868ADP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7868ADP-T1-E3DKR-ND
Single FETs, MOSFETs SI7868ADP-T1-E3DKR-ND
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7868ADP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7868ADP-T1-E3TR-ND
Single FETs, MOSFETs SI7868ADP-T1-E3TR-ND
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7868ADP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7868ADP-T1-E3CT-ND
Single FETs, MOSFETs SI7868ADP-T1-E3CT-ND
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7868ADP-T1-E3 - 028680-SI7868ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7868ADP-T1-E3
028680-SI7868ADP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7868ADP-T1-E3 028680-SI7868ADP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028680-SI7868ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 6110pF @ 10V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.25 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028680-SI7868ADP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 6110pF @ 10V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 2.25 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 20V 40A MOSFET Transistor
278-SI7868ADP-T1-E3
N-Channel SMD 20V 40A MOSFET Transistor 278-SI7868ADP-T1-E3
N-Channel Power MOSFET | 20V | 40A | 2.25mR | Surface Mount Product overview: SI7868ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7868ADP-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET | 20V | 40A | 2.25mR | Surface Mount Product overview: SI7868ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7868ADP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7868ADP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7868ADP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7868ADP-T1-E3
MOSFET N-CH 20V 40A PPAK SO-8

MOSFET N-CH 20V 40A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 40A 83W

MOSFET 20V 40A 83W

Buy Now Datasheet
Mosfet, N Channel, 20V, 40A, Powerpak So-8; Channel Type Vishay - 01P0441 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 40A, Powerpak So-8; Channel Type Vishay
01P0441
Mosfet, N Channel, 20V, 40A, Powerpak So-8; Channel Type Vishay 01P0441
MOSFET, N CHANNEL, 20V, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet, Full Reel; Channel Type Vishay - 51K7004 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Full Reel; Channel Type Vishay
51K7004
N Ch Mosfet, Full Reel; Channel Type Vishay 51K7004
N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; No. of Pins:8Pins RoHS Compliant: Yes

N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7868ADP-T1-E3DKR-ND 028680-SI7868ADP-T1-E3 278-SI7868ADP-T1-E3 SI7868ADP-T1-E3 SI7868ADP-T1-E3 01P0441 51K7004
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7868ADP-T1-E3 N-Channel SMD 20V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 20V, 40A, Powerpak So-8; Channel Type Vishay N Ch Mosfet, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 TO-3; SO-8 TO-3
V(BR)DSS 20 volts
PD 5400 to 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers