MOSFET N-CH 20V 40A PPAK SO-8 Product overview: SI7866ADP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7866ADP-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 1096207-SI7866ADP-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 83W (Tc)
Family Name: Si7866ADP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 125nC @ 10V
Max Input Capacitance: 5415pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SiR866DP-T1-GE3; SiR800DP-T1-GE3; IRLH6224TR2PBF; TPCA8011-H; SI7866ADP-T1-E3; SiR800DP-T1-GE3; SiR866DP-T1-GE3;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
N-Channel 20V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 20V 40A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-SI7866ADP-T1-GE3 | 1096207-SI7866ADP-T1-GE3 | SI7866ADP-T1-GE3-ND | SI7866ADP-T1-GE3 |
| Product Name | 20V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7866ADP-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 5400 milliwatts | 5400 to 83000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | 5415 pF @ 10 V |