Vishay Intertechnology, Inc. MOSFET SI7864ADP-T1-GE3

Description
MOSFET 20V 29A 5.4W 3.0mohm @ 4.5V
Description
MOSFET 20V 29A 5.4W 3.0mohm @ 4.5V
Datasheet
Datasheet Summary
Powered by GS/AI

The Si7864ADP-T1-GE3 is an N-channel 20 V MOSFET in a PowerPAK SO-8 package measuring 6.15 mm by 5.15 mm, optimized for low-side switching in synchronous buck converters. It features a drain-source on-state resistance of 3.2 mΩ at 4.5 V gate voltage and 4.3 mΩ at 2.5 V, with a continuous drain current of 29 A at 25 °C and 18 A at 75 °C, and a maximum pulsed drain current of 60 A. The device has a total gate charge of 57 nC and a gate-drain charge of 17 nC, with a junction temperature range of -55 °C to 150 °C. It meets RoHS compliance and is halogen-free. Thermal resistance is 1.5 °C/W junction-to-case and 65 °C/W junction-to-ambient.

Datasheet Summary
Powered by GS/AI

The Si7864ADP-T1-GE3 is an N-channel 20 V MOSFET in a PowerPAK SO-8 package measuring 6.15 mm by 5.15 mm, optimized for low-side switching in synchronous buck converters. It features a drain-source on-state resistance of 3.2 mΩ at 4.5 V gate voltage and 4.3 mΩ at 2.5 V, with a continuous drain current of 29 A at 25 °C and 18 A at 75 °C, and a maximum pulsed drain current of 60 A. The device has a total gate charge of 57 nC and a gate-drain charge of 17 nC, with a junction temperature range of -55 °C to 150 °C. It meets RoHS compliance and is halogen-free. Thermal resistance is 1.5 °C/W junction-to-case and 65 °C/W junction-to-ambient.

Suppliers

Company
Product
Description
Supplier Links
MOSFET 20V 29A 5.4W 3.0mohm @ 4.5V

MOSFET 20V 29A 5.4W 3.0mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7864ADP-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253128-SN6505AQDBVRQ1 - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; SOT23
View Details
Single FETs, MOSFETs - AUIRF3805STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers