Manufacturer: Vishay Siliconix
Win Source Part Number: 794324-SI7862ADP-T1-
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Ta)
Family Name: Si7862ADP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 16V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 7340pF @ 8V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 1.9W (Ta)
Rds On (Maximum) @ Id, Vgs: 3 mOhm @ 29A, 4.5V
Alternative Parts (Cross-Reference): Si7862ADP-E3; SiR800DP-T1-GE3; SiR866DP-T1-GE3;
Introduction Date: November 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
N-Channel 16V 18A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
MOSFET N-CH 16V 18A PPAK SO-8 Product overview: SI7862ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7862ADP-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 16V 18A PPAK SO-8
MOSFET 16V 29A 5.4W 3.0mohm @ 4.5V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 794324-SI7862ADP-T1-E3 | SI7862ADP-T1-E3TR-ND | 278-SI7862ADP-T1-E3 | SI7862ADP-T1-E3 | SI7862ADP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7862ADP-T1-E3 | Single FETs, MOSFETs | 16V 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 1900 milliwatts | 1.9 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | Tape & Reel (TR) | SO-8; PowerPAKR SO-8 | |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |