Vishay Intertechnology, Inc. 30V 11A MOSFET Transistor SI7860ADP-T1-E3

Description
MOSFET N-CH 30V 11A PPAK SO-8 Product overview: SI7860ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7860ADP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 11A PPAK SO-8 Product overview: SI7860ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7860ADP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 11A MOSFET Transistor
278-SI7860ADP-T1-E3
30V 11A MOSFET Transistor 278-SI7860ADP-T1-E3
MOSFET N-CH 30V 11A PPAK SO-8 Product overview: SI7860ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7860ADP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A PPAK SO-8 Product overview: SI7860ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7860ADP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7860ADP-T1-E3 - 028677-SI7860ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7860ADP-T1-E3
028677-SI7860ADP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7860ADP-T1-E3 028677-SI7860ADP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028677-SI7860ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028677-SI7860ADP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7860ADP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7860ADP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7860ADP-T1-E3
MOSFET N-CH 30V 11A PPAK SO-8

MOSFET N-CH 30V 11A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7860ADP-T1-E3 028677-SI7860ADP-T1-E3 SI7860ADP-T1-E3
Product Name 30V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7860ADP-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers