Vishay Intertechnology, Inc. N-Channel 12V 20A MOSFET Transistor SI7858ADP-T1-E3

Description
N-Channel Power MOSFET, 12V, 20A, 2.6mR RdsOn Product overview: SI7858ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7858ADP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 12V, 20A, 2.6mR RdsOn Product overview: SI7858ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7858ADP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12V 20A MOSFET Transistor
278-SI7858ADP-T1-E3
N-Channel 12V 20A MOSFET Transistor 278-SI7858ADP-T1-E3
N-Channel Power MOSFET, 12V, 20A, 2.6mR RdsOn Product overview: SI7858ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7858ADP-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 12V, 20A, 2.6mR RdsOn Product overview: SI7858ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7858ADP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7858ADP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7858ADP-T1-E3TR-ND
Single FETs, MOSFETs SI7858ADP-T1-E3TR-ND
N-Channel 12V 20A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 12V 20A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7858ADP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7858ADP-T1-E3CT-ND
Single FETs, MOSFETs SI7858ADP-T1-E3CT-ND
N-Channel 12V 20A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 12V 20A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7858ADP-T1-E3 - 028676-SI7858ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7858ADP-T1-E3
028676-SI7858ADP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7858ADP-T1-E3 028676-SI7858ADP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028676-SI7858ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 80nC @ 4.5V Max Input Capacitance: 5700pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 29A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028676-SI7858ADP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 80nC @ 4.5V
Max Input Capacitance: 5700pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 29A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI7858ADP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7858ADP-T1-E3
Single FETs, MOSFETs SI7858ADP-T1-E3
MOSFET N-CH 12V 20A PPAK SO-8

MOSFET N-CH 12V 20A PPAK SO-8

Supplier's Site Datasheet
N Ch Mosfet; Channel Type Vishay - 64J7429 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
64J7429
N Ch Mosfet; Channel Type Vishay 64J7429
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:5.4W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:5.4W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet; Channel Type Vishay - 64J7430 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
64J7430
N Channel Mosfet; Channel Type Vishay 64J7430
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:5.4W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:5.4W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7858ADP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7858ADP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7858ADP-T1-E3
MOSFET N-CH 12V 20A PPAK SO-8

MOSFET N-CH 12V 20A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V 29A 0.0026Ohm

MOSFET 12V 29A 0.0026Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7858ADP-T1-E3 SI7858ADP-T1-E3TR-ND 028676-SI7858ADP-T1-E3 SI7858ADP-T1-E3 64J7429 64J7430 SI7858ADP-T1-E3 SI7858ADP-T1-E3
Product Name N-Channel 12V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7858ADP-T1-E3 Single FETs, MOSFETs N Ch Mosfet; Channel Type Vishay N Channel Mosfet; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 5400 milliwatts 5400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 64-2105PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details