80V 30A N-Ch MOSFET, 17mR RdsOn, PowerPAK-SO-8 Product overview: SI7852ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7852ADP-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 80V 30A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 80V 30A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 80V 30A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 1096204-SI7852ADP-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1825pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET 80V 30A 62.5W 17mohm @ 10V
MOSFET N-CH 80V 30A PPAK SO-8
MOSFET N-CH 80V 30A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI7852ADP-T1-E3 | SI7852ADP-T1-E3TR-ND | 1096204-SI7852ADP-T1-E3 | SI7852ADP-T1-E3 | SI7852ADP-T1-E3 | SI7852ADP-T1-E3 |
| Product Name | 80V 30A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7852ADP-T1-E3 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 62500 milliwatts | 5000 to 62500 milliwatts | 5000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 |