Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7850DP-T1-GE3 SI7850DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028673-SI7850DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: Si7850DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 10.3A, 10V Alternative Parts (Cross-Reference): TSM300NB06CR RLG; TSM280NB06LCR RLG; DMT6015LPS-13; TSM220NB06CR RLG; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028673-SI7850DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: Si7850DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 10.3A, 10V Alternative Parts (Cross-Reference): TSM300NB06CR RLG; TSM280NB06LCR RLG; DMT6015LPS-13; TSM220NB06CR RLG; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7850DP-T1-GE3 - 028673-SI7850DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7850DP-T1-GE3
028673-SI7850DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7850DP-T1-GE3 028673-SI7850DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028673-SI7850DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: Si7850DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 10.3A, 10V Alternative Parts (Cross-Reference): TSM300NB06CR RLG; TSM280NB06LCR RLG; DMT6015LPS-13; TSM220NB06CR RLG; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028673-SI7850DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Family Name: Si7850DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 10.3A, 10V
Alternative Parts (Cross-Reference): TSM300NB06CR RLG; TSM280NB06LCR RLG; DMT6015LPS-13; TSM220NB06CR RLG;
Introduction Date: May 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
60V 6.2A SOIC MOSFET Transistor
278-SI7850DP-T1-GE3
60V 6.2A SOIC MOSFET Transistor 278-SI7850DP-T1-GE3
60V 6.2A N-CH MOSFET 22mR SOIC SMT Product overview: SI7850DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7850DP-T1-GE3 can be used for catalog matching and distributor lookup.

60V 6.2A N-CH MOSFET 22mR SOIC SMT Product overview: SI7850DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7850DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7850DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7850DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7850DP-T1-GE3DKR-ND
N-Channel 60V 6.2A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 6.2A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7850DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7850DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7850DP-T1-GE3CT-ND
N-Channel 60V 6.2A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 6.2A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7850DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7850DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7850DP-T1-GE3TR-ND
N-Channel 60V 6.2A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 6.2A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7850DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7850DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7850DP-T1-GE3
MOSFET N-CH 60V 6.2A PPAK SO-8

MOSFET N-CH 60V 6.2A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7850DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7850DP-T1-GE3
Single FETs, MOSFETs SI7850DP-T1-GE3
MOSFET N-CH 60V 6.2A PPAK SO-8

MOSFET N-CH 60V 6.2A PPAK SO-8

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 6.2A, Powerpak So; Transistor Polarity Vishay - 01AC5008 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 6.2A, Powerpak So; Transistor Polarity Vishay
01AC5008
Mosfet, N-Ch, 60V, 6.2A, Powerpak So; Transistor Polarity Vishay 01AC5008
MOSFET, N-CH, 60V, 6.2A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:6.2A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 6.2A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:6.2A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 10.3A, Soic, Full Reel; Channel Type Vishay - 16P3874 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 10.3A, Soic, Full Reel; Channel Type Vishay
16P3874
N Channel Mosfet, 60V, 10.3A, Soic, Full Reel; Channel Type Vishay 16P3874
N CHANNEL MOSFET, 60V, 10.3A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 10.3A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028673-SI7850DP-T1-GE3 278-SI7850DP-T1-GE3 SI7850DP-T1-GE3DKR-ND SI7850DP-T1-GE3 SI7850DP-T1-GE3 01AC5008 16P3874
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7850DP-T1-GE3 60V 6.2A SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 6.2A, Powerpak So; Transistor Polarity Vishay N Channel Mosfet, 60V, 10.3A, Soic, Full Reel; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 1800 milliwatts 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers