Manufacturer: Vishay
Win Source Part Number: 894810-SI7850ADP-T1-
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10.3A (Ta), 12A (Tc) 3.6W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7850
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7850ADP-T1-GE3CT, SI7850ADP-T1-GE3DKR,
Trans MOSFET N-CH 60V 10.3A 8-Pin PowerPAK SO EP T/R Product overview: SI7850ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7850ADP-T1-GE3
N-Channel 60V 10.3A (Ta), 12A (Tc) 3.6W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 10.3A (Ta), 12A (Tc) 3.6W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 10.3A (Ta), 12A (Tc) 3.6W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
MOSFET, N-CH, 60V, 12A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 10.3A/12A PPAK
MOSFET 60V Vds 20V Vgs PowerPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 894810-SI7850ADP-T1-GE3 | 278-SI7850ADP-T1-GE3 | SI7850ADP-T1-GE3TR-ND | 50AC9667 | SI7850ADP-T1-GE3 | SI7850ADP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7850ADP-T1-GE3 | 60V 10.3A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 12A, Powerpak So; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 | Tape and Reel | SO-8; PowerPAK® SO-8 | TO-3 | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts |