Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7846DP-T1-GE3

Description
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI7846DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7846DP-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI7846DP-T1-GE3CT-ND
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7846DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7846DP-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI7846DP-T1-GE3DKR-ND
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7846DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7846DP-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI7846DP-T1-GE3TR-ND
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
150V 4A MOSFET Transistor
278-SI7846DP-T1-GE3
150V 4A MOSFET Transistor 278-SI7846DP-T1-GE3
MOSFET N-CH 150V 4A PPAK SO-8 Product overview: SI7846DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7846DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 4A PPAK SO-8 Product overview: SI7846DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7846DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-GE3 - 064577-SI7846DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-GE3
064577-SI7846DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-GE3 064577-SI7846DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064577-SI7846DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7846DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 36nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): TSM650N15CR RLG; FDMS86252; FDMS2572-F095; FDMS2572; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064577-SI7846DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7846DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): TSM650N15CR RLG; FDMS86252; FDMS2572-F095; FDMS2572;
Introduction Date: April 09, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7846DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7846DP-T1-GE3
Single FETs, MOSFETs SI7846DP-T1-GE3
MOSFET N-CH 150V 4A PPAK SO-8

MOSFET N-CH 150V 4A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7846DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7846DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7846DP-T1-GE3
MOSFET N-CH 150V 4A PPAK SO-8

MOSFET N-CH 150V 4A PPAK SO-8

Supplier's Site
MOSFET N-CH 150V 4A PPAK SO-8 - 880-SI7846DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 4A PPAK SO-8
880-SI7846DP-T1-GE3
MOSFET N-CH 150V 4A PPAK SO-8 880-SI7846DP-T1-GE3
MOSFET N-CH 150V 4A PPAK SO-8

MOSFET N-CH 150V 4A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI7846DP-T1-GE3CT-ND 278-SI7846DP-T1-GE3 064577-SI7846DP-T1-GE3 SI7846DP-T1-GE3 SI7846DP-T1-GE3 SI7846DP-T1-GE3 880-SI7846DP-T1-GE3
Product Name Single FETs, MOSFETs 150V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-GE3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 4A PPAK SO-8
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 Surface Mount
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-6006PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
View Details
4 suppliers