Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7840BDP-T1-GE3 SI7840BDP-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794323-SI7840BDP-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Family Name: Si7840BDP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PowerPAK SO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 4.5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.8W (Ta) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): STL60NH3LL; AON6520; AON6424; FDMS8880; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794323-SI7840BDP-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Family Name: Si7840BDP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PowerPAK SO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 4.5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.8W (Ta) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): STL60NH3LL; AON6520; AON6424; FDMS8880; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7840BDP-T1-GE3 - 794323-SI7840BDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7840BDP-T1-GE3
794323-SI7840BDP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7840BDP-T1-GE3 794323-SI7840BDP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794323-SI7840BDP-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Family Name: Si7840BDP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PowerPAK SO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 4.5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.8W (Ta) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): STL60NH3LL; AON6520; AON6424; FDMS8880; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 794323-SI7840BDP-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Family Name: Si7840BDP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 4.5V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta)
Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 16.5A, 10V
Alternative Parts (Cross-Reference): STL60NH3LL; AON6520; AON6424; FDMS8880;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 16.5A 4.1W MOSFET Transistor
278-SI7840BDP-T1-GE3
30V 16.5A 4.1W MOSFET Transistor 278-SI7840BDP-T1-GE3
MOSFET 30V 16.5A 4.1W 8.5mohm @ 10V Product overview: SI7840BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.5A, 4.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.5A, 4.1W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7840BDP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 30V 16.5A 4.1W 8.5mohm @ 10V Product overview: SI7840BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.5A, 4.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.5A, 4.1W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7840BDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7840BDP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7840BDP-T1-GE3-ND
Single FETs, MOSFETs SI7840BDP-T1-GE3-ND
N-Channel 30V 11A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 11A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7840BDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7840BDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7840BDP-T1-GE3
MOSFET N-CH 30V 11A PPAK SO-8

MOSFET N-CH 30V 11A PPAK SO-8

Supplier's Site
MOSFET 30V 16.5A 4.1W 8.5mohm @ 10V

MOSFET 30V 16.5A 4.1W 8.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 794323-SI7840BDP-T1-GE3 278-SI7840BDP-T1-GE3 SI7840BDP-T1-GE3-ND SI7840BDP-T1-GE3 SI7840BDP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7840BDP-T1-GE3 30V 16.5A 4.1W MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data