Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7820DN-T1-E3 SI7820DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 115053-SI7820DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 240 mOhm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 115053-SI7820DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 240 mOhm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7820DN-T1-E3 - 115053-SI7820DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7820DN-T1-E3
115053-SI7820DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7820DN-T1-E3 115053-SI7820DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 115053-SI7820DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 240 mOhm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115053-SI7820DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 200V 1.7A MOSFET Transistor
278-SI7820DN-T1-E3
SMD 200V 1.7A MOSFET Transistor 278-SI7820DN-T1-E3
N-CH MOSFET 200V 1.7A 240mR Surface Mount Product overview: SI7820DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7820DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 200V 1.7A 240mR Surface Mount Product overview: SI7820DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7820DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7820DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7820DN-T1-E3CT-ND
Single FETs, MOSFETs SI7820DN-T1-E3CT-ND
N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7820DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7820DN-T1-E3TR-ND
Single FETs, MOSFETs SI7820DN-T1-E3TR-ND
N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7820DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7820DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7820DN-T1-E3DKR-ND
N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 200V 1.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7820DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7820DN-T1-E3
Single FETs, MOSFETs SI7820DN-T1-E3
MOSFET N-CH 200V 1.7A PPAK1212-8

MOSFET N-CH 200V 1.7A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7820DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7820DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7820DN-T1-E3
MOSFET N-CH 200V 1.7A PPAK1212-8

MOSFET N-CH 200V 1.7A PPAK1212-8

Supplier's Site
Mosfet, N Channel, 200V, 1.7A, Powerpak-8; Channel Type Vishay - 09X6453 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 1.7A, Powerpak-8; Channel Type Vishay
09X6453
Mosfet, N Channel, 200V, 1.7A, Powerpak-8; Channel Type Vishay 09X6453
MOSFET, N CHANNEL, 200V, 1.7A, POWERPAK-8; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 1.7A, POWERPAK-8; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet, 200V, 2.6A, Powerpak, Full Reel; Channel Type Vishay - 57J5743 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 200V, 2.6A, Powerpak, Full Reel; Channel Type Vishay
57J5743
N Ch Mosfet, 200V, 2.6A, Powerpak, Full Reel; Channel Type Vishay 57J5743
N CH MOSFET, 200V, 2.6A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH MOSFET, 200V, 2.6A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs PowerPAK 1212-8

MOSFET 200V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 115053-SI7820DN-T1-E3 278-SI7820DN-T1-E3 SI7820DN-T1-E3CT-ND SI7820DN-T1-E3 SI7820DN-T1-E3 09X6453 57J5743 SI7820DN-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7820DN-T1-E3 SMD 200V 1.7A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 200V, 1.7A, Powerpak-8; Channel Type Vishay N Ch Mosfet, 200V, 2.6A, Powerpak, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers