Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-GE3 SI7818DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894808-SI7818DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7818 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7818DN-T1-GE3DKR, SI7818DN-T1-GE3TR, SI7818DNT1GE3, SI7818DN-T1-GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894808-SI7818DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7818 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7818DN-T1-GE3DKR, SI7818DN-T1-GE3TR, SI7818DNT1GE3, SI7818DN-T1-GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-GE3 - 894808-SI7818DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-GE3
894808-SI7818DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-GE3 894808-SI7818DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894808-SI7818DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7818 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7818DN-T1-GE3DKR, SI7818DN-T1-GE3TR, SI7818DNT1GE3, SI7818DN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894808-SI7818DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7818
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7818DN-T1-GE3DKR, SI7818DN-T1-GE3TR, SI7818DNT1GE3, SI7818DN-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SI7818DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7818DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7818DN-T1-GE3CT-ND
N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7818DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7818DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7818DN-T1-GE3TR-ND
N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
150V 2.2A MOSFET Transistor
278-SI7818DN-T1-GE3
150V 2.2A MOSFET Transistor 278-SI7818DN-T1-GE3
150V 2.2A N-CH MOSFET, 135mR Rds On, PowerPAK Product overview: SI7818DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7818DN-T1-GE3 can be used for catalog matching and distributor lookup.

150V 2.2A N-CH MOSFET, 135mR Rds On, PowerPAK Product overview: SI7818DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7818DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay - 26R1936 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay
26R1936
N Channel Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay 26R1936
N CHANNEL MOSFET, 150V, 3.4A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 3.4A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay - 33P5430 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay
33P5430
N Ch Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay 33P5430
N CH MOSFET, 150V, 3.4A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH MOSFET, 150V, 3.4A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7818DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7818DN-T1-GE3
Single FETs, MOSFETs SI7818DN-T1-GE3
MOSFET N-CH 150V 2.2A PPAK1212-8

MOSFET N-CH 150V 2.2A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK 1212-8

MOSFET 150V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
MOSFET 150V 3.4A 3.8W 135mohm @ 10V - 880-SI7818DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 150V 3.4A 3.8W 135mohm @ 10V
880-SI7818DN-T1-GE3
MOSFET 150V 3.4A 3.8W 135mohm @ 10V 880-SI7818DN-T1-GE3
MOSFET 150V 3.4A 3.8W 135mohm @ 10V

MOSFET 150V 3.4A 3.8W 135mohm @ 10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7818DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7818DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7818DN-T1-GE3
MOSFET N-CH 150V 2.2A PPAK1212-8

MOSFET N-CH 150V 2.2A PPAK1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894808-SI7818DN-T1-GE3 SI7818DN-T1-GE3CT-ND 278-SI7818DN-T1-GE3 26R1936 33P5430 SI7818DN-T1-GE3 SI7818DN-T1-GE3 880-SI7818DN-T1-GE3 SI7818DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-GE3 Single FETs, MOSFETs 150V 2.2A MOSFET Transistor N Channel Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay N Ch Mosfet, 150V, 3.4A, Powerpak; Channel Type Vishay Single FETs, MOSFETs MOSFET MOSFET 150V 3.4A 3.8W 135mohm @ 10V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
IDSS 3400 milliamps 3400 milliamps 2200 milliamps
Unlock Full Specs
to access all available technical data