Vishay Precision Group 150V 2.2A MOSFET Transistor SI7818DN-T1-E3

Description
150V 2.2A N-CH MOSFET, 135mR Rds(on), PowerPAK 1212 Product overview: SI7818DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7818DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V 2.2A N-CH MOSFET, 135mR Rds(on), PowerPAK 1212 Product overview: SI7818DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7818DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 2.2A MOSFET Transistor
278-SI7818DN-T1-E3
150V 2.2A MOSFET Transistor 278-SI7818DN-T1-E3
150V 2.2A N-CH MOSFET, 135mR Rds(on), PowerPAK 1212 Product overview: SI7818DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7818DN-T1-E3 can be used for catalog matching and distributor lookup.

150V 2.2A N-CH MOSFET, 135mR Rds(on), PowerPAK 1212 Product overview: SI7818DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7818DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-E3 - 028667-SI7818DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-E3
028667-SI7818DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-E3 028667-SI7818DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028667-SI7818DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 135 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028667-SI7818DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 135 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI7818DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7818DN-T1-E3CT-ND
Single FETs, MOSFETs SI7818DN-T1-E3CT-ND
N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7818DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7818DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7818DN-T1-E3DKR-ND
N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7818DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7818DN-T1-E3TR-ND
Single FETs, MOSFETs SI7818DN-T1-E3TR-ND
N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 150V 2.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFETs - 2567392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567392
MOSFETs 2567392
N-Ch PowerPAK® 1212-8 150V 135mohm @ 10V

N-Ch PowerPAK® 1212-8 150V 135mohm @ 10V

Supplier's Site
MOSFETs - 2567393 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567393
MOSFETs 2567393
N-Ch PowerPAK® 1212-8 150V 135mohm @ 10V

N-Ch PowerPAK® 1212-8 150V 135mohm @ 10V

Supplier's Site
MOSFETs - 2567393P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567393P
MOSFETs 2567393P
N-Ch PowerPAK® 1212-8 150V 135mohm @ 10V

N-Ch PowerPAK® 1212-8 150V 135mohm @ 10V

Supplier's Site
Single FETs, MOSFETs - SI7818DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7818DN-T1-E3
Single FETs, MOSFETs SI7818DN-T1-E3
MOSFET N-CH 150V 2.2A PPAK1212-8

MOSFET N-CH 150V 2.2A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7818DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7818DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7818DN-T1-E3
MOSFET N-CH 150V 2.2A PPAK1212-8

MOSFET N-CH 150V 2.2A PPAK1212-8

Supplier's Site
N Channel Mosfet, 150V, 3.4A, Powerpak, Full Reel; Channel Type Vishay - 51K7000 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 3.4A, Powerpak, Full Reel; Channel Type Vishay
51K7000
N Channel Mosfet, 150V, 3.4A, Powerpak, Full Reel; Channel Type Vishay 51K7000
N CHANNEL MOSFET, 150V, 3.4A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 3.4A, POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 150V, 3.4A, Powerpak 1212; Channel Type Vishay - 85W3225 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 3.4A, Powerpak 1212; Channel Type Vishay
85W3225
N Channel Mosfet, 150V, 3.4A, Powerpak 1212; Channel Type Vishay 85W3225
N CHANNEL MOSFET, 150V, 3.4A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 3.4A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7818DN-T1-E3 028667-SI7818DN-T1-E3 SI7818DN-T1-E3CT-ND 2567392 SI7818DN-T1-E3 SI7818DN-T1-E3 51K7000 85W3225
Product Name 150V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7818DN-T1-E3 Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 150V, 3.4A, Powerpak, Full Reel; Channel Type Vishay N Channel Mosfet, 150V, 3.4A, Powerpak 1212; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data