Vishay Precision Group Single FETs, MOSFETs SI7812DN-T1-E3

Description
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7812DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7812DN-T1-E3CT-ND
Single FETs, MOSFETs SI7812DN-T1-E3CT-ND
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7812DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7812DN-T1-E3TR-ND
Single FETs, MOSFETs SI7812DN-T1-E3TR-ND
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7812DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7812DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7812DN-T1-E3DKR-ND
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
75V 7.2A MOSFET Transistor
278-SI7812DN-T1-E3
75V 7.2A MOSFET Transistor 278-SI7812DN-T1-E3
75V 7.2A N-CH MOSFET, 37mR Rds On, PowerPAK 1212 Product overview: SI7812DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7812DN-T1-E3 can be used for catalog matching and distributor lookup.

75V 7.2A N-CH MOSFET, 37mR Rds On, PowerPAK 1212 Product overview: SI7812DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7812DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-E3 - 064576-SI7812DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-E3
064576-SI7812DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-E3 064576-SI7812DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 064576-SI7812DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 840pF @ 35V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 7.2A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 064576-SI7812DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 840pF @ 35V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7812DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7812DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7812DN-T1-E3
MOSFET N-CH 75V 16A PPAK1212-8

MOSFET N-CH 75V 16A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V Vds 20V Vgs PowerPAK 1212-8

MOSFET 75V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay - 51K6999 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay
51K6999
N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay 51K6999
N CHANNEL MOSFET, 75V, 16A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.8W RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 16A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.8W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay - 85W3224 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay
85W3224
N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay 85W3224
N CHANNEL MOSFET, 75V, 16A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 16A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7812DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7812DN-T1-E3
Single FETs, MOSFETs SI7812DN-T1-E3
MOSFET N-CH 75V 16A PPAK1212-8

MOSFET N-CH 75V 16A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7812DN-T1-E3CT-ND 278-SI7812DN-T1-E3 064576-SI7812DN-T1-E3 SI7812DN-T1-E3 SI7812DN-T1-E3 51K6999 85W3224 SI7812DN-T1-E3
Product Name Single FETs, MOSFETs 75V 7.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 TO-3 TO-3 PowerPAK® 1212-8
PD 52000 milliwatts 3800 to 52000 milliwatts 3800 milliwatts 3800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data