Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7802DN-T1-GE3 SI7802DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894805-SI7802DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 1.24A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7802 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI7802DN-T1-GE3CT, SI7802DN-T1-GE3DKR, SI7802DN-T1-GE3TR, SI7802DNT1GE3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894805-SI7802DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 1.24A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7802 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI7802DN-T1-GE3CT, SI7802DN-T1-GE3DKR, SI7802DN-T1-GE3TR, SI7802DNT1GE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7802DN-T1-GE3 - 894805-SI7802DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7802DN-T1-GE3
894805-SI7802DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7802DN-T1-GE3 894805-SI7802DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894805-SI7802DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 1.24A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7802 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI7802DN-T1-GE3CT, SI7802DN-T1-GE3DKR, SI7802DN-T1-GE3TR, SI7802DNT1GE3

Manufacturer: Vishay
Win Source Part Number: 894805-SI7802DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 1.24A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7802
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI7802DN-T1-GE3CT, SI7802DN-T1-GE3DKR, SI7802DN-T1-GE3TR, SI7802DNT1GE3

Buy Now Datasheet
Single FETs, MOSFETs - SI7802DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7802DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7802DN-T1-GE3TR-ND
N-Channel 250V 1.24A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 250V 1.24A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7802DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7802DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7802DN-T1-GE3
MOSFET N-CH 250V 1.24A PPAK

MOSFET N-CH 250V 1.24A PPAK

Supplier's Site
Single FETs, MOSFETs - SI7802DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7802DN-T1-GE3
Single FETs, MOSFETs SI7802DN-T1-GE3
MOSFET N-CH 250V 1.24A PPAK

MOSFET N-CH 250V 1.24A PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 894805-SI7802DN-T1-GE3 SI7802DN-T1-GE3TR-ND SI7802DN-T1-GE3 SI7802DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7802DN-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK® 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data