Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35.6A; On Resistance Rds(on):0.0105ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC0304 |
| Product Name | Transistor Polarity Vishay |
| Transistor Type | Transistor Polarity Vishay |