N-Channel 30V 50A (Tc) 4.8W (Ta), 56W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 30V 50A PPAK SO-8 Product overview: SI7748DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7748DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 098959-SI7748DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.8W (Ta), 56W (Tc)
Family Name: Si7748DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 1mA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 3770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): TPCA8A02-H(T2L1,VM; TPCA8A02-H(T2LS,Q); TPCA8A02-H(T2L1,V); AON6368;
Introduction Date: August 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 50A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7748DP-T1-GE3TR-ND | 278-SI7748DP-T1-GE3 | 098959-SI7748DP-T1-GE3 | SI7748DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 30V 50A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7748DP-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | Tape & Reel (TR) | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAKR SO-8 |
| PD | 4800 milliwatts | 4800 to 56000 milliwatts |