Vishay Precision Group Single FETs, MOSFETs SI7738DP-T1-GE3

Description
N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7738DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7738DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7738DP-T1-GE3CT-ND
N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7738DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7738DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7738DP-T1-GE3TR-ND
N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7738DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7738DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7738DP-T1-GE3DKR-ND
N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 30A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7738DP-T1-GE3 - 064573-SI7738DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7738DP-T1-GE3
064573-SI7738DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7738DP-T1-GE3 064573-SI7738DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064573-SI7738DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 96W (Tc) Family Name: Si7738DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 2100pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 7.7A, 10V Alternative Parts (Cross-Reference): TPH3300CNH,L1Q(M; TPH3300CNH; TPH3300CNH,L1Q; AON6454A; Introduction Date: April 08, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064573-SI7738DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 96W (Tc)
Family Name: Si7738DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 2100pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 7.7A, 10V
Alternative Parts (Cross-Reference): TPH3300CNH,L1Q(M; TPH3300CNH; TPH3300CNH,L1Q; AON6454A;
Introduction Date: April 08, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 150V 30A SOIC MOSFET Transistor
278-SI7738DP-T1-GE3
SMD 150V 30A SOIC MOSFET Transistor 278-SI7738DP-T1-GE3
N-CH MOSFET 150V 30A 38mR SOIC Surface Mount Product overview: SI7738DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 30A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 30A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7738DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 150V 30A 38mR SOIC Surface Mount Product overview: SI7738DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 30A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 30A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7738DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 30A, Powerpak So-8; Channel Type Vishay - 18X0025 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 30A, Powerpak So-8; Channel Type Vishay
18X0025
Mosfet, N Channel, 150V, 30A, Powerpak So-8; Channel Type Vishay 18X0025
MOSFET, N CHANNEL, 150V, 30A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 30A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 30A, Powerpak So Rohs Compliant Vishay - 57AJ0467 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 30A, Powerpak So Rohs Compliant Vishay
57AJ0467
Mosfet, N-Ch, 150V, 30A, Powerpak So Rohs Compliant Vishay 57AJ0467
MOSFET, N-CH, 150V, 30A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 30A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
N Channel Mosfet, 150V, 30A, Soic, Full Reel; Channel Type Vishay - 16P3864 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 30A, Soic, Full Reel; Channel Type Vishay
16P3864
N Channel Mosfet, 150V, 30A, Soic, Full Reel; Channel Type Vishay 16P3864
N CHANNEL MOSFET, 150V, 30A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 30A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7738DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7738DP-T1-GE3
Single FETs, MOSFETs SI7738DP-T1-GE3
MOSFET N-CH 150V 30A PPAK SO-8

MOSFET N-CH 150V 30A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7738DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7738DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7738DP-T1-GE3
MOSFET N-CH 150V 30A PPAK SO-8

MOSFET N-CH 150V 30A PPAK SO-8

Supplier's Site
MOSFET N-CH 150V 30A PPAK SO-8 - SI7738DP-T1-GE3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET N-CH 150V 30A PPAK SO-8
SI7738DP-T1-GE3
MOSFET N-CH 150V 30A PPAK SO-8 SI7738DP-T1-GE3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
MOSFET 150V 30A 96W 38mohm @ 10V - 880-SI7738DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 150V 30A 96W 38mohm @ 10V
880-SI7738DP-T1-GE3
MOSFET 150V 30A 96W 38mohm @ 10V 880-SI7738DP-T1-GE3
MOSFET 150V 30A 96W 38mohm @ 10V

MOSFET 150V 30A 96W 38mohm @ 10V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7738DP-T1-GE3CT-ND 064573-SI7738DP-T1-GE3 278-SI7738DP-T1-GE3 18X0025 57AJ0467 16P3864 SI7738DP-T1-GE3 SI7738DP-T1-GE3 SI7738DP-T1-GE3 880-SI7738DP-T1-GE3 SI7738DP-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7738DP-T1-GE3 SMD 150V 30A SOIC MOSFET Transistor Mosfet, N Channel, 150V, 30A, Powerpak So-8; Channel Type Vishay Mosfet, N-Ch, 150V, 30A, Powerpak So Rohs Compliant Vishay N Channel Mosfet, 150V, 30A, Soic, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 30A PPAK SO-8 MOSFET 150V 30A 96W 38mohm @ 10V MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3; SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 SO-8
V(BR)DSS 150 volts 150 volts 150 volts
PD 5400 to 96000 milliwatts 5400 milliwatts 5400 milliwatts 5400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data